Products specifications Report Issue?

Requires Contact Block(s)
Type Momentary
Illumination Non-Illuminated
Actuator Type Pushbutton, Square
(Select First, Then Apply Filters) Compatible Series EAO, 92
Panel Cutout Dimensions 16.2mm (Round)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1560647-92-441.800
Ultra Librarian 3D Model Ultra Librarian 92-441.800 CAD Model

You May Also Be Interested in

AB1
Altech corporation
SWITCH UNITPB BOOTED 30 MM NON I / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for AB1
Siemens
SELECTOR SWITCH. I>O-II. BLACK
Need more? Email Us
ECAD model for 3SU10522CP100AA0
Siemens
ILLUMINATED PUSHBUTTON, MOM, AMB
Need more? Email Us
ECAD model for 3SU10010AB000AA0
Siemens
KEY SW, 2POS, MTND, KEY REMOVAL
Need more? Email Us
ECAD model for 3SU10305HF010AA0
Siemens
PUSHBUTTON, PUSH PULL RED, MH CA / Configurable Switch Body Pushbutton, Mushroom Non-Illuminated
Need more? Email Us
ECAD model for 3SU10001CA200AA0
TE Connectivity
TSS41NGRA=SLIDE R/A TERM 4 POL
Need more? Email Us
ECAD model for 2-1437579-7
Siemens
KEY-OPERATED SWITCH O.M.R.. I>O<
Need more? Email Us
ECAD model for A6X30138043
Siemens
SEL SW, 3POS, MOM/MTND,SHORT HAN
Need more? Email Us
ECAD model for 3SU10022BP400AA0
Schneider Electric
HARMONY XB5, PUSH BUTTON HEAD, P / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for ZB5AA3

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention