Products specifications Report Issue?

Requires Contact Block(s), Illumination Source
Type Maintained, Momentary
Illumination Illuminated
Actuator Type Selector
(Select First, Then Apply Filters) Compatible Series EAO, 04
Panel Cutout Dimensions 30.5mm (Round)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1561106-704.407.018I
Ultra Librarian 3D Model Ultra Librarian 704.407.018I CAD Model

You May Also Be Interested in

TE Connectivity
SWITCH PB 6A MOMEN BLACK PANEL / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for RT0100
Omron
CONFIG SW BODY PUSHBUTTON ILLUM / Configurable Switch Body Pushbutton, Square Illuminated - Green
Need more? Email Us
ECAD model for A3SA-5803
AP1
Altech corporation
CONFIG SW BODY NON-ILLUM / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for AP1
Siemens
PUSHBUTTON,MOMENTARY,EXT,WHT,NON / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for 3SB2000-0LG01
AP4
Altech corporation
CONFIG SW BODY NON-ILLUM / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for AP4
TE Connectivity
SWITCH PB 6A MOM YELLOW PANEL / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for RT0104
Siemens
SELECTOR SWITCH. I>O-II. BLACK
Need more? Email Us
ECAD model for 3SU10522CP100AA0
Omron
CONFIG SW BODY PUSHBUT NON-ILLUM / Configurable Switch Body Pushbutton, Round Non-Illuminated
Need more? Email Us
ECAD model for A22NZ-BPA-UAA
TE Connectivity
TSS41NGRA=SLIDE R/A TERM 4 POL
Need more? Email Us
ECAD model for 2-1437579-7

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention