Products specifications Report Issue?

Motor Type - AC, DC Brushless DC (BLDC)
Function Driver - Fully Integrated, Control and Power Stage
Output Configuration Half Bridge (3)
Interface Analog, I2C, PWM
Technology Power MOSFET
Applications Appliance
Current - Output 1.5A
Voltage - Supply 6.5V ~ 18V
Voltage - Load 6.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Case / Package 24-PowerTSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-HTSSOP
Package Tube
Supply and Demand Status Shortage
Win Source Part Number 1504508-DRV10975PWP
Ultra Librarian 3D Model Ultra Librarian DRV10975PWP CAD Model

You May Also Be Interested in

ON Semiconductor
Direct PWM Drive Brushless Motor Predriver IC | IC MTR DRV 4.5-5.5V/8-17V 30SSOP
Need more? Email Us
ECAD model for LB11696V-TRM-E
Infineon Technologies
3-PHASE AC Motor Controller IC | IC MOTOR DRIVER 12.5V-20V 64MQFP
Need more? Email Us
ECAD model for IR2238Q
STMicroelectronics
PWM controlled high current DMOS universal motor driver | IC MOTOR DRIVER BIPLR 36POWERSO
Lowest to $12.6398
ECAD model for L6258EXTR
Microchip Technology
IC MOTOR DRIVER 6V-19V 48TQFP
Need more? Email Us
ECAD model for MCP8025-115E/PT
Allegro MicroSystems, LLC
Automotive DMOS Microstepping Driver with Translator | IC MTR DRV BIPOLR 3-5.5V 28TSSOP
Lowest to $10.0404
ECAD model for A3980KLPTR
Texas Instruments
DRV8701 Brushed DC Motor Full-Bridge Gate Driver
Lowest to $1.5680
ECAD model for DRV8701PRGER
ON Semiconductor
IC MOTOR DRIVER
Need more? Email Us
ECAD model for STK5C4-330J1-E
EAO
(45-1T00.20J6.000.100) / LED Panel Indicator Blue 24V Screw Terminal
Need more? Email Us
ECAD model for 45-1T00.20J6.000.100
NOVOSENSE
5-CHANNEL LOW SIDE DRIVER
Need more? Email Us
ECAD model for NSD5604N-Q1HTSPR

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
31+ $1.6632 $51.5592
65+ $1.5579 $101.2635
100+ $1.5053 $150.5300
143+ $1.4000 $200.2000
186+ $1.3474 $250.6164
232+ $1.2948 $300.3936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,000 pieces
MOQ: 31 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention