Products specifications Report Issue?

Category Switches>Configurable Switch Components - Body
Mfr Omron Automation and Safety
Series A3S
Package Bulk
Requires Contact Block(s), Illumination Source
Illumination Illuminated - Green
Actuator Type Pushbutton, Square
(Select First, Then Apply Filters) Compatible Series Omron, A3S
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9035
Other Names Z6968,A3SA5803
Standard Package 1
Win Source Part Number 1090817-A3SA-5803
Ultra Librarian 3D Model Ultra Librarian A3SA-5803 CAD Model

Description

The Omron A3S series A3SA-5803 configurable switch component, is a pushbutton square actuator type with green illumination.

  • Type: Pushbutton
  • Actuator Shape: Square
  • Illumination Color: Green
  • Contact Block Required: Yes
  • Series Compatibility: Omron A3S series
  • Packaging: Bulk
  • Standard Package: 1
  • Panel Cutout: -
  • Termination Style: Plug
  • MSL Level: 1 (Unlimited)
  • HTSUS: 8536.50.9035

You May Also Be Interested in

Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
ECAD model for ZB5AD2
Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
ECAD model for 9001KS43FB
EAO
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
ECAD model for 704.095.018
EAO
CONFIG SW BODY E-STOP NON-ILLUM
Need more? Email Us
ECAD model for 61-3440.4/2
Schneider Electric
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
ECAD model for ZB5AA38
Schneider Electric
CONFIG SW BODY MUSH PB NON-ILLUM
Need more? Email Us
ECAD model for 9001KR9RM94
EAO
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
ECAD model for 92-450.000
Schneider Electric
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
ECAD model for ZB4BA131
Schneider Electric
CONFIG SW BODY PUSHBUT NON-ILLUM
Need more? Email Us
ECAD model for ZB4BA334

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention