EN
  • EN
  • DE

TS24ZJ-HBQB

Part No TS24ZJ-HBQB
Manufacturer Shouhan Science and Technology Co., Ltd.
Catalog Tactile Switches
Description Tactile Switch SPST 160gf 3.55mm SMD (SMT) Tab 4.4mm x 1.8mm Surface Mount, Right Angle
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SMD,4.4x1.8mm
with Bracket With Bracket
PressForce 1.6N
Length 4.6mm
Height 3.55mm
Voltage Rating 12V
Switching Life 30,000 cycles
Width 1.8mm
Operating Temperature -20℃~+70℃
Installation method Surface Mount, Right Angle
Actuator Style Rectangular Button
Termination Style SMD(SMT) Tab
With Lamp No
Circuit SPST
Actuator/Cap Color Black
Contact Current 50mA
Ultra Librarian 3D Model Ultra Librarian TS24ZJ-HBQB CAD Model

You May Also Be Interested in

Panasonic
SWITCH TACTILE SPST-NO 0.02A 15V
Need more? Email Us
Panasonic
Need more? Email Us
Panasonic
SWITCH TACTILE SPST-NO 0.05A 12V
Need more? Email Us
C&K Components
Right Angle Sealed Tact Switch for SMT | SWITCH TACTILE SPST-NO 1VA 32V
Lowest to $3.2124
E-Switch
SUB-MINIATURE TACTILE | SWITCH TACTILE SPST-NO 0.05A 12V
Lowest to $0.3488
Apem Inc.
Lowest to $0.0861
Apem Inc.
Lowest to $8.4257
Panasonic
Need more? Email Us
Panasonic
SWITCH TACTILE SPDT 0.02A 15V
Lowest to $0.6493

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
645+ $0.0780 $50.3100
1,565+ $0.0640 $100.1600
2,420+ $0.0620 $150.0400
3,335+ $0.0600 $200.1000
4,315+ $0.0580 $250.2700
5,770+ $0.0520 $300.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,325 pieces
MOQ: 645 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess