Products specifications Report Issue?

Category Switches - Pushbutton Switches
Mfr E-Switch
Series PVA6
Package Bulk
Mounting Type Panel Mount, Front
Type Anti-Vandal, Illuminated
Circuit SPST-NO
Switch Function Off-Mom
Current Rating (Amps) 2A (DC)
Voltage Rating - DC 36 V
Actuator Type Round, Button
Color - Actuator/Cap Black
Illumination Type, Color LED, Green
Illumination Voltage (Nominal) 2.8 VDC
Termination Style Solder Lug
Ingress Protection IP67 - Dust Tight, Waterproof
Panel Cutout Dimensions Circular - 16.00mm Dia
Temperature Range - Operating -20°C ~ 70°C
Mechanical Life 1,000,000 Cycles
Electrical Life 200,000 Cycles
Standard Package 1
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 1350400-PVA6RE24131
Ultra Librarian 3D Model Ultra Librarian PVA6RE24131 CAD Model

Description

The E-Switch PVA6RE24131 is a pushbutton switch that is part of the PVA6 series.

  • Series: PVA6
  • Type: Anti-vandal illuminated
  • Termination Style: Solder lug
  • Package: Bulk
  • Ingress Protection: IP67
  • Voltage Rating: 36 V DC
  • Package Quantity: 1
  • Panel Cutout Dimensions: 16.00mm (circular)
  • Circuit: SPST-NO
  • Switch Function: Off-Mom
  • Actuator Type: Round with a button shape
  • Electrical Life: 200,000 cycles
  • Illumination Voltage: 2.8 VDC (nominal)
  • Illumination Type: LED
  • Illumination Color: Green
  • Mechanical Life: 1,000,000 cycles
  • Actuator/Cap Color: Black
  • Mounting Type: Panel mount, front
  • Operating Temperature: -20°C to 70°C
  • MSL: 1 (unlimited)
  • Current Rating: 2A (DC)
  • HTSUS: 8536.50.9031
  • Manufacturer: E-Switch

You May Also Be Interested in

Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch Through Hole
Need more? Email Us
ECAD model for B3J-1100
C&K Components
SWITCH PUSH SPDT 0.4VA 20V
Lowest to $8.9153
ECAD model for EP12SD1SAPE
Littelfuse Inc.
SWITCH P-P
Lowest to $36.5585
ECAD model for 50002
Apem Inc.
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
ECAD model for TP33WW08000
Adafruit Industries LLC
SWITCH PUSHBUTTON SPST-NO GRN
Need more? Email Us
ECAD model for 1193
Schurter Inc.
SWITCH PUSH SPST-NO 125MA 48V
Need more? Email Us
ECAD model for 1241.2802
Omron
SWITCH PUSH SPST-NO 0.05A 24V / Pushbutton Switch SPST-NO Keyswitch Through Hole
Lowest to $7.5818
ECAD model for B3J-1300
Omron
Pushbutton Switch SPST-NC Standard, Illuminated Panel Mount, Front
Need more? Email Us
ECAD model for A22L-CA-T1-01A
E-SWITCH
SWITCH PUSHBUTTON DPDT 0.1A 30V
Need more? Email Us
ECAD model for TL2230OAF140

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention