Products specifications Report Issue?

Category Optoelectronics>Display Modules - LCD, OLED, Graphic
Manufacturer Displaytech
Packaging Bulk
Display Type TFT - Color
Display Mode Transmissive
Diagonal Screen Size 2.4" (60.96mm)
Viewing Area 36.72mm W x 48.96mm H
Backlight LED
Dot Pixels 240 x 320
Interface Parallel
Graphics Color Red, Green, Blue (RGB)
Base Product Number DT024
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8524.91.1000
Other Part Number 1756-1002
Standard Package 300
Win Source Part Number 1331783-DT024CTFT
Ultra Librarian 3D Model Ultra Librarian DT024CTFT CAD Model

Description

The DT024CTFT is a TFT color display module from Displaytech that has a diagonal screen size of 2.4" (60.96mm).

  • Viewing Area: 36.72mm W x 48.96mm H
  • Dot Pixel: 240 x 320
  • Display Mode: Transmissive
  • Backlight: LED
  • RoHS Compliant: Yes
  • Packaging: Bulk

You May Also Be Interested in

Omron
HMI TOUCHSCREEN 10.1" COLOR / Human Machine Interface (HMI) Touchscreen 10.1" Color
Need more? Email Us
ECAD model for NB10W-TW01B
SparkFun Electronics
1.8" TFT LCD 160X128 RGB
Need more? Email Us
ECAD model for SPX-15094
Phoenix Contact
Need more? Email Us
ECAD model for 2400251
Adafruit Industries LLC
BREAKOUT OLED 16BIT CLR 1.27"
Need more? Email Us
ECAD model for 1673
Lumex Opto/Components Inc.
LCD MOD GRAPHIC 240X128 W/LED / Graphic LCD Display Module Transflective Gray STN - Super-Twisted Nematic Parallel, 8-Bit 240 x 128
Need more? Email Us
ECAD model for LCM-S240128GSF
MikroElektronika
BOARD ADAPTER GLCD 128X64
Need more? Email Us
ECAD model for MIKROE-4
Kingbright
DISPLAY 7SEG 2.24" SGL GRN 10DIP / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Anode 8.8V 20mA 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm) 10-DIP (2.370", 60.10mm)
Need more? Email Us
ECAD model for SA23-12GWA
Rohm Semiconductor
DISPLAY 7SEG 0.31" SGL GRN 10DIP / Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.1V 10mA 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm) 10-DIP (0.209", 5.30mm)
Need more? Email Us
ECAD model for LA-301ML
Phoenix Contact
Need more? Email Us
ECAD model for 2401650

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention