Products specifications Report Issue?

Category Industrial Automation and Controls>Human Machine Interface (HMI)
Mfr Omron Automation and Safety
Series NB
Package Bulk
Type Touchscreen
Size - Display 7.0"
Display Type Color
Case Color Black
Temperature Range - Operating 0°C ~ 50°C
Ingress Protection IP65 - Dust Tight, Water Resistant
Voltage - Supply 24VDC
Features Memory Card Interface
For Use With/Related Products Multiple Manufacturer, Multiple Product
Base Product Number NB7W-TW
RoHS Status Not applicable
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8471.60.9050
Other Names NB7WTW01B,Z7964,NB7W-TW01B-ND
Standard Package 1
Win Source Part Number 1101628-NB7W-TW01B
Ultra Librarian 3D Model Ultra Librarian NB7W-TW01B CAD Model

Description

The NB7W-TW01B is a 7.0" touchscreen display used in human-machine interface (HMI) systems and is manufactured by Omron.

  • Interface: Touchscreen
  • Memory Card Interface: Yes
  • Compatibility: Compatible with multiple manufacturers and products
  • Ingress Protection: IP65 (dust-tight and water-resistant)
  • Voltage Supply: 24VDC
  • Operating Temperature: 0°C to 50°C
  • Win Source Part Number: 1101628

You May Also Be Interested in

Omron
PROTECTIVE SHEET ANTIGLR NT31/C
Need more? Email Us
ECAD model for NT30-KBA04
Omron
PROTECTV SHEET FITS 15\
Need more? Email Us
ECAD model for NS15-KBA05N
Omron
CONNECTOR NB HMI PWR SPARE 3PC
Need more? Email Us
ECAD model for NB-CN001
Omron
PROTECTIVE SHEET NB7 HMI
Need more? Email Us
ECAD model for NB7W-KBA04
Omron
PROTECTIVE SHEET FITS 12.1\
Need more? Email Us
ECAD model for NS12-KBA04
Red Lion Controls
Human Machine Interface (HMI) Touchscreen 10.4" Color
Need more? Email Us
ECAD model for G310C210
Omron
PROTECTVE SHEET FITS 7\
Need more? Email Us
ECAD model for NS7-KBA05N
Schneider Electric
5.7 TFT COLOR HMI PLC SINK IO
Need more? Email Us
ECAD model for XBTGC2330U
Omron
FUNCTION KEY LABELS
Need more? Email Us
ECAD model for NT11-CKF01B

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.5061
ECAD model for BME280
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention