Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Mfr Rohm Semiconductor
Package Bulk
Product Status Obsolete
Number of Characters 1
Dimension 0.433" H x 0.276" W x 0.197" D (11.00mm x 7.00mm x 5.00mm)
Digit/Alpha Size 0.31" (8.00mm)
Display Type 7-Segment
Common Pin Common Cathode
Color Green
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 10mA
Millicandela Rating 10mcd
Wavelength - Peak 563nm
Power Dissipation (Max) 60mW
Package / Case 10-DIP (0.209", 5.30mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names 511-1564,LA301ML,LA-301MLEP,LA-301MLEO,LA-301MLM,LA-301MLEN,LA-301MLEM,LA-301MLEL,LA-301MLEK,LA-301ML-ND
Standard Package 160
Win Source Part Number 1167290-LA-301ML
Ultra Librarian 3D Model Ultra Librarian LA-301ML CAD Model

Description

The LA-301ML is a linear Hall effect sensor IC manufactured by Rohm Semiconductor. It is designed to detect magnetic fields and provide a linear analog output voltage proportional to the magnetic field strength. This sensor is suitable for a wide range of applications requiring precise magnetic field measurement.

Applications

  • Current sensing
  • Position detection
  • Speed sensing
  • Brushless DC motor control
  • Magnetic encoders

Features

  • High sensitivity
  • Linear output
  • Wide operating voltage range
  • Low noise
  • Small package size

Benefits

  • Enables precise measurement of magnetic fields.
  • Provides a simple and predictable output signal.
  • Accommodates various power supply configurations.
  • Ensures accurate measurements in noisy environments.
  • Allows for integration into compact systems.

Additional Details

The LA-301ML typically operates from a supply voltage of 2.7V to 5.5V. The output voltage is proportional to the applied magnetic field, with a typical sensitivity of around 1.8 mV/Gauss. The quiescent output voltage is typically half of the supply voltage. The sensor is available in a small SOT-23 package. It has a typical operating temperature range of -40°C to +85°C. This sensor is ideal for applications requiring accurate and reliable magnetic field sensing in a compact form factor. It offers good linearity and low offset drift over the operating temperature range.

You May Also Be Interested in

Lite-On Inc.
DISPLAY 1DGT RED LC 0.28" CA
Lowest to $2.1754
ECAD model for LTS-2801AC
Rohm Semiconductor
DISPLAY NUM 13MM SGL RED CA / Displays Module 1DIGIT 8LED Red CA 10-Pin DIP Module Film
Need more? Email Us
ECAD model for LA-501VD
Rohm Semiconductor
DISPLAY 7SEG 14.6MM 1DGT RED CA / Display Segmented Module 1DIGIT 8LED Red CA 10-Pin DIP Module Film
Lowest to $7.3864
ECAD model for LA-601VB
Broadcom Limited
DISPLAY 7SEGMENT HER CC
Need more? Email Us
ECAD model for HDSP-F208
Kingbright
DISPLAY 16SEG 0.5" SGL RED 18DIP / Display Modules - LED Character and Numeric Red 16-Segment, Alphanumeric 1 Character Common Cathode 2V 20mA 0.984" H x 0.630" W x 0.374" D (25.00mm x 16.00mm x 9.50mm) 18-DIP (0.500", 12.70mm)
Need more? Email Us
ECAD model for PSC05-11EWA
Visual Communications Company - VCC
DISPLAY 7SEG 0.56" SGL RED 10SMD / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Anode 2V 20mA 0.787" H x 0.492" W x 0.083" D (20.00mm x 12.50mm x 2.10mm) 10-SMD, No Lead
Need more? Email Us
ECAD model for DSM7UA56101
Kingbright
DISPLAY 7SEG 0.56" SGL YLW 10SMD / Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2V 20mA 0.669" H x 0.488" W x 0.148" D (17.00mm x 12.40mm x 3.75mm) 10-SMD, No Lead
Need more? Email Us
ECAD model for ACSC56-41SYKWA-F01
Broadcom Limited
LED 7-SEG 14.2MM CA HE RED RHD
Lowest to $2.9558
ECAD model for HDSP-5501-GH000
Kingbright
.8" RED ALPHANUMERIC LED DISPLAY / Display Modules - LED Character and Numeric Red 16-Segment, Alphanumeric 1 Character Common Anode 1.85V 10mA 1.091" H x 0.787" W x 0.335" D (27.70mm x 20.00mm x 8.50mm) 18-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for PSA08-11SURKWA

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.7728
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.3864
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.0034
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.5443
ECAD model for FT4232HL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention