Products specifications Report Issue?

Category Optoelectronics>Display Modules - LED Character and Numeric
Mfr onsemi
Package Bulk
Product Status Obsolete
Number of Characters 1
Dimension 0.512" H x 0.390" W x 0.276" D (13.00mm x 9.90mm x 7.00mm)
Digit/Alpha Size 0.39" (10.00mm)
Display Type 7-Segment
Common Pin Common Anode
Color Red
Voltage - Forward (Vf) (Typ) 2.1V
Current - Test 20mA
Millicandela Rating 0.7mcd
Wavelength - Peak 697nm
Power Dissipation (Max) 40mW
Package / Case 10-DIP (0.300", 7.62mm)
Base Product Number MAN41
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.41.0000
Other Names MAN412C-NDR
Standard Package 35
Win Source Part Number 1074775-MAN412C
Ultra Librarian 3D Model Ultra Librarian MAN412C CAD Model

Description

The MAN412C is a high-performance, precision integrated circuit from ON Semiconductor, designed to cater to a wide range of applications in the electronics industry. This product stands out for its reliability, efficiency, and the advanced technology it embodies, making it a go-to choice for engineers and designers looking for quality components.

Key Features

  • High Precision: The MAN412C boasts exceptional accuracy in its performance, ensuring that it delivers consistent results in even the most demanding applications.
  • Durability: Built to last, the MAN412C can withstand challenging conditions and is resistant to wear and tear, which makes it suitable for long-term deployment in a variety of settings.
  • Energy Efficiency: With energy consumption being a critical concern in modern electronics, the MAN412C is designed to operate with minimal power requirements, helping to reduce the overall energy footprint of the devices it is used in.
  • Compact Form Factor: The compact size of the MAN412C allows it to be integrated into systems where space is at a premium, without compromising on functionality or performance.

Applications

The versatile nature of the MAN412C makes it suitable for a myriad of applications, including but not limited to:

  • Automotive systems
  • Industrial control circuits
  • Power management solutions
  • Consumer electronics
  • Communication devices

Technical Specifications

The MAN412C is equipped with a range of technical specifications that enable it to perform at the highest levels. These specifications include a variety of voltage ratings, current capacities, and temperature ranges that are designed to meet the rigorous standards of the industry.

Quality Assurance

ON Semiconductor is committed to delivering products that meet the highest standards of quality and performance. The MAN412C has undergone rigorous testing and quality control measures to ensure that it meets these standards and provides customers with a reliable, high-quality component for their electronic designs.

Ordering Information

For detailed ordering information, including pricing, bulk orders, and lead times, customers are encouraged to contact ON Semiconductor directly or visit their authorized distributors. The company's support team is available to provide technical assistance and help with selecting the right components for specific applications.

You May Also Be Interested in

Fairchild/ON Semiconductor
0.3 Inch (7.62mm) COMPACT NUMERIC FRAME DISPLAY
Need more? Email Us
ECAD model for MAN3G10
Broadcom Limited
Low Current Seven Segment Displays | DISPLAY 7SEG LC ALGAAS CA 0.3"
Lowest to $10.9684
ECAD model for HDSP-A107-FG000
ON Semiconductor
0.510 INCH (13MM) SEVEN SEGMENT DISPLAYS | LED 7-SEG DISP CC RED RHDP .51"
Need more? Email Us
ECAD model for MAN5760
Vishay
DISPLAY 7SEG 0.39" SGL RED 10DIP / Display Modules - LED Character and Numeric Red 7-Segment 1 Character Common Cathode 1.8V 2mA 0.500" H x 0.372" W x 0.252" D (12.60mm x 9.45mm x 6.40mm) 10-DIP (0.300", 7.62mm)
Lowest to $1.3039
ECAD model for TDSL3160
ON Semiconductor
0.39 INCH (9.9MM) SINGLE DIGIT STICK DISPLAY | LED 7-SEG DISP CC RED RHDP .3"
Need more? Email Us
ECAD model for MAN493C
Kingbright Corporation
DISPLAY 7SEG 0.56" SGL RED 10DIP
Need more? Email Us
ECAD model for SC56-21EWA
Kingbright Corporation
DISPLAY 7SEG 0.36" SGL GRN 10DIP
Need more? Email Us
ECAD model for SA36-11GWA
Everlight Electronics Co Ltd
DISPLAY SGL DIGIT 0.3" RED-ORN
Lowest to $1.8356
ECAD model for S530-A4
Broadcom Limited
DISPLAY 7SEG 0.56" SGL YLW 10DIP / Display Modules - LED Character and Numeric Yellow 7-Segment 1 Character Common Cathode 2.1V 20mA 0.670" H x 0.495" W x 0.315" D (17.02mm x 12.57mm x 8.00mm) 10-DIP (0.600", 15.24mm)
Need more? Email Us
ECAD model for HDSP-5703-GH000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention