The DHNF-08-T-V-T/R is a header connector manufactured by Diptronics. It is part of their DHF series, designed for board-to-board connections in various electronic applications. This specific model is an 8-pin header featuring a through-hole mounting style and vertical orientation, supplied in Tape & Reel packaging for automated assembly processes.
Applications:
- Board-to-board connections in PCBs
- Signal and power transmission
- Connecting modules in electronic devices
- Data communication systems
- Industrial control systems
Features:
- 8 pins
- Through-hole mounting
- Vertical orientation
- Tape & Reel packaging
- DHF series connector
Benefits:
- Reliable board-to-board connection
- Easy integration into PCB designs
- Suitable for automated assembly processes due to Tape & Reel packaging
- Durable construction for long-term performance
- Space-saving design for high-density applications
Additional Details:
The DHNF-08-T-V-T/R features a standard pin spacing of 2.54mm (0.1 inch). The connector body is typically made of high-temperature thermoplastic, allowing for compatibility with reflow soldering processes. The contacts are usually made of phosphor bronze or brass with gold or tin plating to ensure good conductivity and corrosion resistance. This header is designed for use in applications where a secure and reliable connection is required between two circuit boards. The vertical orientation allows for stacking of boards, maximizing space utilization within an enclosure. Its dimensions are compact to fit in densely populated circuit boards. The T/R suffix indicates that the parts are provided in Tape and Reel packaging ready for automated pick and place machinery used in high-volume manufacturing.