EN
  • EN
  • DE

MCP73842-840I/UN

Part No MCP73842-840I/UN
Manufacturer Microchip Technology
Catalog PMIC - Battery Chargers
Description Advanced Single or Dual Cell Lithium-Ion/ Lithium-Polymer Charge Management Controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Packaging Tube
Battery Chemistry Lithium-Ion/Polymer
Number of Cells 1 ~ 2
Programmable Features Timer
Fault Protection Over Temperature
Battery Pack Voltage 8.4V
Voltage Supply MAX 12V
Operating Temperature Range -40°C ~ 85°C (TA)
Package 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Manufacturer Package 10-MSOP
Win Source Part Number 1221222-MCP73842-840I/UN
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Balance
Family Name MCP73842-840
Introduction Date August 25, 2003
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2023
Ultra Librarian 3D Model Ultra Librarian MCP73842-840I/UN CAD Model

Description

Microchip Technology MCP73842-840I/UN Overview

The MCP73842-840I/UN is a highly integrated and sophisticated lithium-ion or lithium-polymer charge management controller from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. Designed for space-constrained and cost-sensitive applications, this miniature single-cell, fully-integrated linear charge management controller provides a reliable solution for battery charging and power management.

The MCP73842-840I/UN features a constant-current/constant-voltage charge algorithm with selectable pre-charge and charge termination. The charge current can be set externally with a single resistor, allowing for flexibility in the design to cater to various battery sizes and requirements. This device also includes an array of safety features such as thermal regulation, safety timers, and pre-conditioning of deeply depleted cells, ensuring both the longevity of the battery and the safety of the charging process.

With a wide input voltage range and a programmable charge voltage setpoint, the MCP73842-840I/UN accommodates the charging needs of most single-cell Li-Ion or Li-Poly battery-powered systems. Its temperature range of -40°C to +85°C makes it suitable for a broad spectrum of environments and applications.

The compact design of the MCP73842-840I/UN is available in a 10-lead MSOP package, making it ideal for portable applications such as personal digital assistants (PDAs), cellular phones, digital cameras, and MP3 players. The small footprint of the package allows for its seamless integration into design schematics where space is at a premium.

In summary, the MCP73842-840I/UN from Microchip Technology is an advanced, miniaturized solution for efficient and secure battery charging. Its integration of key features and protections, along with its ease of use, makes it an excellent choice for designers seeking to enhance the performance and reliability of their battery-powered applications.

You May Also Be Interested in

Texas Instruments
IC BATT CHARGER LI-ION 24VQFN
Lowest to $10.0898
Texas Instruments
IC LI-ION BATT CHARGER 24-VQFN
Lowest to $0.8531
Texas Instruments
IC PWR MANAGEMENT SYSTEM 20-QFN
Lowest to $1.0350
Linear Technology
IC BATT CHRGR CONST/PROG I/V 7DD
Lowest to $21.8241
Intersil
IC BATT CHRGR LIION 1CELL 16TQFN
Need more? Email Us
Maxim Integrated
IC DC/DC CHARGER LI+ 2A 28-TQFN
Lowest to $8.2101
Microchip Technology
IC CONTROLLER LI-ION 4.2V 8DFN
Lowest to $0.7956
Linear Technology
IC CHRGR BATT HE 14-DFN
Need more? Email Us
Texas Instruments
IC BATT CHRG MGMT LI-ION 24VQFN
Lowest to $4.6402

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9000 $50.7000
32+ $3.2000 $102.4000
49+ $3.1000 $151.9000
67+ $3.0000 $201.0000
87+ $2.9000 $252.3000
116+ $2.6000 $301.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 178 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess