EN
  • EN
  • DE

ZXFV4089N8TA

Part No ZXFV4089N8TA
Manufacturer Diodes Incorporated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP DC RESTORATION 8SOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Applications DC Restoration
Number of Circuits 1
-3db Bandwidth 210MHz
Slew Rate 400 V/μs
Operating Supply Current 8mA
Channel Output Current 40mA
Supply Voltage - Operating ±4.75 V to 5.25 V
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 036897-ZXFV4089N8TA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXFV4089N8TA CAD Model

Description

Introducing the ZXFV4089N8TA from Diodes Incorporated

The ZXFV4089N8TA is a cutting-edge voltage reference circuit designed by Diodes Incorporated, a leader in the semiconductor market. This precision voltage reference component is tailored for high-performance applications that require a stable and accurate reference voltage. The ZXFV4089N8TA is an essential building block in a wide range of electronic systems, from industrial controls to high-end audio equipment.

Key Features of the ZXFV4089N8TA

  • High Stability: The ZXFV4089N8TA offers excellent temperature stability, ensuring that the voltage reference remains consistent across a wide temperature range. This makes it ideal for applications that are exposed to varying environmental conditions.
  • Low Noise: With its low noise output, this voltage reference minimizes the introduction of unwanted disturbances into sensitive electronic circuits, preserving signal integrity and enhancing overall system performance.
  • Precision: The device provides a highly precise reference voltage, which is crucial for the accuracy of analog-to-digital and digital-to-analog conversions in digital systems.
  • Wide Operating Voltage Range: The ZXFV4089N8TA operates over a broad voltage range, offering designers flexibility in system power supply design.
  • Compact Package: Housed in a small SOT23-3 package, the ZXFV4089N8TA is suitable for space-constrained applications, allowing for efficient use of PCB real estate.

Applications of the ZXFV4089N8TA

The precision and reliability of the ZXFV4089N8TA make it an excellent choice for a variety of applications, including:

  • Power supply monitoring
  • Portable and battery-powered devices
  • Data conversion systems (ADCs/DACs)
  • High-precision instrumentation
  • Automotive electronics

With its combination of stability, precision, and versatility, the ZXFV4089N8TA from Diodes Incorporated is a top-tier solution for designers seeking to enhance the performance of their electronic systems. Whether for industrial, consumer, or automotive applications, this voltage reference circuit delivers consistent performance and supports the development of reliable, high-quality products.

You May Also Be Interested in

Intersil
IC CROSSPOINT SW 1GHZ 4X1 16SOIC
Need more? Email Us
Analog Devices Inc.
Triple Differential Driver for Wideband Video
Lowest to $5.0103
Texas Instruments
Need more? Email Us
Analog Devices Inc.
IC VIDEO OPAMP DUAL LP 8-SOIC
Lowest to $18.9180
Texas Instruments
LMH6714/ LMH6720/ LMH6722/ LMH6722Q Wideband Video Op Amp; Single, Single | IC OP AMP QUAD VIDEO 14-SOIC
Lowest to $4.8344
Intersil
IC AMP VIDEO CFA 100MHZ 8-DIP
Need more? Email Us
Texas Instruments
Need more? Email Us
Linear Technology
IC AMP VIDEO TRIPLE GAIN2 16SSOP
Lowest to $17.6041
Intersil
IC VIDEO BUFFER 480MHZ 8-SOIC
Lowest to $2.6588

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess