EN
  • EN
  • DE

ADM230LJR

Part No ADM230LJR
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description RS-232 DRIVER/RECEIVER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Analog Devices Inc.
Series ADM230L
Package Bulk
Product Status Active
Type Driver
Protocol RS232
Number of Drivers/Receivers 0
Receiver Hysteresis 250 mV
Data Rate 120Kbps
Voltage - Supply 4.75V ~ 5.25V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 6 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 558004-ADM230LJR
Ultra Librarian 3D Model Ultra Librarian ADM230LJR CAD Model

Description

The ADM230LJR from Analog Devices Inc. is a superior RS-232 transceiver designed to facilitate high-speed data transmission and reception for a wide range of communication applications. This integrated circuit is built to operate with a single 5 V power supply, making it a versatile solution for systems that require efficient power management without sacrificing performance.

Key Features:

  • High-Speed Operation: The ADM230LJR is capable of handling data rates up to 230 kbps, providing rapid and reliable data transfer for critical applications where speed is paramount.
  • Low Power Consumption: Designed for power-sensitive applications, this device offers a low-power shutdown mode, reducing power usage to a mere 5 µW, thus extending the life of battery-powered devices.
  • Enhanced ESD Protection: With built-in electrostatic discharge (ESD) protection of ±15 kV, the ADM230LJR ensures resilience against the damaging effects of static electricity, enhancing product reliability and longevity.
  • Dual Charge Pump: The innovative dual charge pump circuitry allows the ADM230LJR to deliver RS-232 voltage levels from a single 5 V supply, eliminating the need for additional power sources.
  • Small Package Size: Available in a compact SOIC package, the ADM230LJR is suitable for space-constrained applications, providing a high-density solution without compromising functionality.

Applications:

The ADM230LJR is ideal for a diverse range of applications that require reliable data communication. These include:

  • Portable Computing Devices
  • Point-of-Sale Systems
  • Data Acquisition Systems
  • Industrial Control
  • Telecommunications Equipment

Product Summary:

The ADM230LJR from Analog Devices Inc. stands out as a high-performing RS-232 driver/receiver designed for applications that demand high-speed data transmission, low power consumption, and robust protection against ESD. Its compact size and ability to operate from a single 5 V supply make it a practical choice for designers looking to optimize their systems for both performance and efficiency. Whether used in handheld devices or industrial automation systems, the ADM230LJR ensures reliable communication in a variety of demanding environments.

You May Also Be Interested in

Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.1859
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8SOIC
Lowest to $1.1375
Exar Corporation
Need more? Email Us
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.4627

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess