The ZXFV202N8TA is a high-performance, precision operational amplifier from Diodes Incorporated, designed to meet the rigorous demands of modern electronic applications. This operational amplifier is known for its high accuracy, stability, and low power consumption, making it an ideal choice for a wide range of applications, including industrial control systems, sensor interfaces, and analog processing circuits.
Key Features
- High Precision: The ZXFV202N8TA offers excellent precision with a low offset voltage and drift, ensuring accurate signal amplification and processing over a wide temperature range.
- Low Power Consumption: It is designed for energy-efficient operations, which is critical for battery-powered and portable devices.
- Wide Supply Voltage Range: This operational amplifier supports a broad range of supply voltages, providing flexibility in various power supply designs.
- Stable Operation: With its superior design, the ZXFV202N8TA provides stable performance over time, which is essential for long-term reliability.
Applications
The versatility of the ZXFV202N8TA allows it to be used in numerous applications. Some of the common applications include:
- Industrial Control Systems
- Sensor Interfaces
- Analog Processing Circuits
- Automotive Electronics
- Medical Devices
Technical Specifications
| Parameter |
Value |
| Supply Voltage (VCC) |
±2.5V to ±18V |
| Input Offset Voltage |
Typically 500 µV |
| Temperature Range |
-40°C to +125°C |
| Package |
8-Pin SOIC |
Ordering Information
To order the ZXFV202N8TA or request samples, please visit the Diodes Incorporated website or contact your local sales representative. Ensure you reference the exact product code for accuracy and expedited service.