EN
  • EN
  • DE

BSP52,115

Part No BSP52,115
Manufacturer Nexperia USA Inc.
Catalog TRANSISTORS
Description Darlington Transistors NPN Darlington transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Nexperia
Configuration Single Dual Collector
Transistor Polarity NPN
Collector- Emitter Voltage VCEO Max 80 V
Emitter- Base Voltage VEBO 5 V
Collector- Base Voltage VCBO 90 V
Maximum DC Collector Current 1 A
Maximum Collector Cut-off Current 50 nA
Pd - Power Dissipation 1.25 W
Mounting Style SMD/SMT
Package / Case SOT-223-3
Minimum Operating Temperature - 65 C
Maximum Operating Temperature + 150 C
Packaging Cut Tape
Packaging MouseReel
Packaging Reel
DC Current Gain hFE Max 1000
Height 1.7 mm
Length 6.7 mm
Width 3.7 mm
Brand Nexperia
Continuous Collector Current 1 A
DC Collector/Base Gain hfe Min 1000
Maximum Operating Frequency 200 MHz
Product Type Darlington Transistors
Standard Pack Qty 1000
Subcategory Transistors
Ultra Librarian 3D Model Ultra Librarian BSP52,115 CAD Model

Description

The Nexperia USA Inc. BSP52 is a bipolar (BJT) transistor NPN-Darlington with a voltage rating of 80V, a current rating of 1A, and a frequency rating of 200MHz.

  • Package: surface mount package of SOT-223 and TO-261-4/TO-261AA
  • Series: Automotive, AEC-Q101
  • Suitable for: Discrete Semiconductor Products
  • Power rating: 1.25W
  • Family name: BSP52
  • Popularity rating: medium popularity rating of 40 pct
  • Supplied in: reels of 1000
  • MSL level: 1 (Unlimited)
  • Estimated production lead time: 26 weeks
  • REACH status: unaffected

You May Also Be Interested in

NXP / Nexperia
RF Bipolar Transistors TAPE-7 TNS-RFSS
Lowest to $0.2346
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $1.0042
Nexperia USA Inc.
Bipolar Transistors - BJT 65 V, 100 mA NPN general-purpose transistors
Lowest to $0.0283
Toshiba Semiconductor and Storage
MOSFETs LowON Res MOSFET ID=4A VDSS=20V
Lowest to $0.2911
Toshiba Semiconductor and Storage
Bipolar Transistors - BJT PNP 180V 2A Transistor
Lowest to $2.7083
Infineon Technologies
MOSFETs TRENCH >=100V
Lowest to $4.3554
Nexperia USA Inc.
Bipolar Transistors - BJT 45 V, 500 mA PNP general-purpose transistors
Lowest to $0.0519
Infineon Technologies
MOSFETs CONSUMER
Lowest to $0.3302
Toshiba Semiconductor and Storage
Darlington Transistors 8ch 500mA 50V 2.7k Ohm 5V -40/85
Lowest to $2.8512

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3928 $55.7120
90+ $1.1429 $102.8610
140+ $1.1071 $154.9940
190+ $1.0714 $203.5660
245+ $1.0357 $253.7465
325+ $0.9286 $301.7950
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,520 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess