EN
  • EN
  • DE

ZXCT1008QFTA

Part No ZXCT1008QFTA
Manufacturer Diodes Incorporated
Catalog PMIC - Current Regulation/Management
Description IC CURRENT MONITOR 1% SOT23-3 / AUTOMOTIVE GRADE 20V HIGH-SIDE CURRENT MONITOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Packaging Reel
Function Current Monitor
Sensing Method High-Side
Accuracy ±1%
Voltage - Input 2.5V ~ 20V
Current - Output 25mA
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803755-ZXCT1008QFTA
Ultra Librarian 3D Model Ultra Librarian ZXCT1008QFTA CAD Model

Description

The ZXCT1008QFTA is a high-precision current sense amplifier designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This current sense amplifier is particularly suitable for applications that require accurate current monitoring and are sensitive to power efficiency, such as battery chargers, power management systems, and overcurrent protection circuits.

Key Features

  • High Accuracy: The ZXCT1008QFTA offers exceptional accuracy with a low offset voltage, making it ideal for precision current sensing tasks.
  • Wide Common Mode Range: It operates over a common mode voltage range that extends from -0.1V to 26V, accommodating a variety of system voltages and ensuring versatile application use.
  • Low Power Consumption: With its low quiescent current, this device is optimized for battery-powered and energy-conscious designs, contributing to overall power savings.
  • Extended Temperature Range: The device is operational over an industrial temperature range of -40°C to 125°C, ensuring reliability and performance under extreme conditions.
  • Small Package Size: Housed in a compact SOT23 package, the ZXCT1008QFTA saves valuable board space and is well-suited for space-constrained applications.

Applications

The ZXCT1008QFTA's precise current sensing capabilities make it an excellent choice for a range of applications, including:

  • Power supply monitoring
  • Battery management systems
  • DC/DC converters
  • Portable devices
  • Motor control

Quality and Reliability

Diodes Incorporated is committed to providing products that meet the highest standards of quality and reliability. The ZXCT1008QFTA is a testament to this commitment, offering designers a robust current sensing solution that can be trusted for critical applications.

Ordering Information

The ZXCT1008QFTA is available for order in a standard tape and reel format, facilitating easy integration into automated manufacturing processes. Designers can rely on Diodes Incorporated's global distribution network for timely delivery and support.

You May Also Be Interested in

Texas Instruments
IC CURRENT SHUNT MONITOR 10UQFN / Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Lowest to $1.3441
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
Analog Devices Inc.
LOW ICC, 1A SURGE STOPPER
Need more? Email Us
ON Semiconductor
ELECT FUSE REGULATOR 3A 10WDFN / Electronic Fuse Regulator 3A 10-WDFNW (3x3)
Lowest to $5.8209
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $1.1320
Texas Instruments
CURRENT SENSE AMPLIFIER WITH INT / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.3959
Texas Instruments
58-V 4.5-A EFUSE WITH PULSE CURR / Electronic Fuse Regulator High-Side 4.5A 20-HTSSOP
Lowest to $2.4046
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.4553
Texas Instruments
2.7-V TO 23-V, 28-M, 5.5-A EFUSE / Electronic Fuse Regulator 5.5A 10-VQFN-HR (2x2)
Lowest to $0.7128

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9071 $54.4260
120+ $0.8486 $101.8320
185+ $0.8194 $151.5890
265+ $0.7608 $201.6120
345+ $0.7316 $252.4020
430+ $0.7023 $301.9890
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess