EN
  • EN
  • DE

PI3USB9281CGEEX

Part No PI3USB9281CGEEX
Manufacturer Diodes Incorporated
Catalog PMIC - Power Management - Specialized
Description IC USB 2.0 PORT DETECT 15CSP / Mobile Communications PMIC 15-CSP (1.5x2.0)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Mfr Diodes Incorporated
Package Tape & Reel
Applications Mobile Communications
Voltage - Supply 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 15-XFBGA, WLCSP
Supplier Device Package 15-CSP (1.5x2.0)
Base Product Number PI3USB9281
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names PI3USB9281CGEEX-ND,PI3USB9281CGEEXDICT,PI3USB9281CGEEXDIDKR,PI3USB9281CGEEXDITR
Standard Package 3,000
Win Source Part Number 986548-PI3USB9281CGEEX
Ultra Librarian 3D Model Ultra Librarian PI3USB9281CGEEX CAD Model

Description

Overview of PI3USB9281CGEEX

The PI3USB9281CGEEX is a versatile USB port detector and charger identification IC from Diodes Incorporated, designed to enhance the functionality of USB ports in a wide range of consumer electronics. This integrated circuit is engineered to detect various USB charging schemes, making it an essential component for devices that require compatibility with different USB charger types.

Key Features

  • USB BC 1.2 Compliance: The PI3USB9281CGEEX is fully compliant with the USB Battery Charging Specification, version 1.2, ensuring seamless integration with USB charging ports.
  • Automatic Charger Identification: It can automatically detect and classify the type of connected USB charger, whether it is a standard downstream port (SDP), charging downstream port (CDP), or a dedicated charging port (DCP).
  • Multiple Charging Protocols: The device supports various charging protocols, including Apple, Samsung, BC1.2, and others, providing a broad compatibility range for different devices and chargers.
  • High Accuracy: With its high-accuracy current sensing and voltage monitoring, the PI3USB9281CGEEX ensures reliable and efficient charging performance.
  • Low Power Consumption: The low-power operation of the IC minimizes the power drain on the system, making it suitable for battery-powered applications.
  • ESD Protection: It features integrated electrostatic discharge (ESD) protection, safeguarding the USB ports from potential damage caused by static electricity.

Applications

The PI3USB9281CGEEX is ideal for a variety of applications where USB port detection and charger identification are required. It is commonly used in:

  • Smartphones and Tablets
  • Laptops and Ultrabooks
  • Portable Media Players
  • Wearable Devices
  • Power Banks
  • USB Wall Chargers and Car Chargers

Technical Specifications

Diodes Incorporated has equipped the PI3USB9281CGEEX with a robust set of technical specifications that ensure its reliability and effectiveness in USB charging applications. The IC comes in a compact package and is designed to work within the standard USB voltage and current specifications, providing a highly integrated solution for USB port power management.

For detailed technical information, datasheets, and support, customers should consult the official Diodes Incorporated website or contact their local sales representative.

You May Also Be Interested in

Renesas Electronics America
EARTH LEAKAGE CURRENT DETECTOR / PMIC
Need more? Email Us
Analog Devices Inc.
IC COMPACT PMU 64WLCSP
Need more? Email Us
STMicroelectronics
COT MULTIFUCTION ENGINE / PMIC
Lowest to $33.6163
STMicroelectronics
IC DRIVER DOOR ACTUATOR PWRSO-36
Lowest to $40.3395
STMicroelectronics
IC REAR DOOR ACT DVR POWERSO-36
Lowest to $7.8228
Infineon Technologies
IC CONTROLLER / PMIC
Lowest to $3.2640
Rohm Semiconductor
STROBE CHARGE CONTROL IC FOR DSC
Lowest to $1.7427
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL
Lowest to $8.1612

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4305 $51.0405
51+ $1.9943 $101.7093
78+ $1.9320 $150.6960
107+ $1.8697 $200.0579
139+ $1.8073 $251.2147
186+ $1.6204 $301.3944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess