EN
  • EN
  • DE

MAX16922ATPF/V+T

Part No MAX16922ATPF/V+T
Manufacturer Maxim Integrated
Catalog PMIC - Power Management - Specialized
Description IC DCDC CONV STPDN DL LDO 20TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Power Management - Specialized
Manufacturer Maxim Integrated
Series Automotive, AEC-Q100
Packaging Reel(TR)
Applications Automotive Systems
Operating Supply Voltage 3.7 V ~ 28 V
Operating Temperature Range -40°C ~ 125°C
Mounting Style SMD/SMT
Package 20-WQFN Exposed Pad
Manufacturer Device Package 20-TQFN-EP (5x5)
Win Source Part Number 104974-MAX16922ATPF/V+T
Ultra Librarian 3D Model Ultra Librarian MAX16922ATPF/V+T CAD Model

Description

Product Overview: MAX16922ATPF/V+T from Maxim Integrated

The MAX16922ATPF/V+T is a high-performance, automotive-grade power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This advanced PMIC is engineered to cater to the stringent power requirements of automotive applications, delivering reliable and efficient power solutions.

Key Features

  • High Efficiency: The MAX16922ATPF/V+T is designed to provide high-efficiency power conversion, which is crucial for reducing heat generation and improving the overall performance of automotive electronics.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it versatile for various automotive power systems that may experience fluctuations in power supply levels.
  • Robust Thermal Performance: With its thermal-friendly design, this PMIC operates reliably across a wide temperature range, which is essential for the harsh environments encountered in automotive applications.
  • Integrated Protection Features: The device includes built-in protection features such as over-temperature, over-current, and under-voltage lockout, ensuring the safety and longevity of the electronic systems it powers.

Applications

The MAX16922ATPF/V+T is particularly suitable for automotive systems that require stable and efficient power supply solutions. Its applications include:

  • Infotainment Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Navigation and Telematics
  • Automotive Lighting
  • Body Electronics

Quality and Reliability

Maxim Integrated's commitment to quality is evident in the MAX16922ATPF/V+T, which is built to meet the rigorous standards of the automotive industry. Its robust design ensures reliable operation over the product's lifespan, providing peace of mind for manufacturers and end-users alike.

In summary, the MAX16922ATPF/V+T from Maxim Integrated is an exceptional choice for automotive manufacturers seeking a power management solution that combines efficiency, versatility, and reliability. Its comprehensive feature set and adherence to automotive industry standards make it an indispensable component in the next generation of vehicle electronics.

You May Also Be Interested in

Microchip Technology
IC PWR MGMT ANALOG PMAAC 32QFN
Need more? Email Us
Maxim Integrated
OVERVOLTAGE-PROTECTION IC / Overvoltage Protection Controller PMIC SC-70-6
Lowest to $0.6193
STMicroelectronics
IC DIRECTION INDICATOR 8-MINIDIP
Need more? Email Us
Renesas Electronics America
MIXED SIGNAL POWER MANAGEMENT / PMIC
Lowest to $3.9178
ON Semiconductor
OTHERS / PMIC
Need more? Email Us
Rohm Semiconductor
IC POWER MANAGEMENT VCSP / PMIC
Need more? Email Us
Maxim Integrated
TRANSFORMER DRIVER FOR RS-48R
Lowest to $5.7352
Infineon Technologies
IC CONTROLLER 40QFN / PMIC
Lowest to $3.0043
Texas Instruments
PROTOTYPE / PMIC
Lowest to $3.1545

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess