EN
  • EN
  • DE

ZDT690TA

Part No ZDT690TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS 2NPN 45V 2A SM8
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Bipolar (BJT) Transistor Array 2 NPN (Dual) 45V 2A 150MHz 2.75W Surface Mount SM8
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-223-8
Case / Package SM8
Family Name ZDT690
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8541.21.0095
Other Part Number ZDT690DKR, ZDT690CT-NDR, ZDT690CT, ZDT690TR-NDR, ZDT690, ZDT690TR
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 939979-ZDT690TA
Ultra Librarian 3D Model Ultra Librarian ZDT690TA CAD Model

Description

The ZDT690TA is a high-performance, dual PNP transistor housed in a compact SOT-223 package, meticulously engineered by Diodes Incorporated. This semiconductor device is designed to cater to various applications that demand low power dissipation and space-saving solutions. With its dual transistor configuration, it is ideal for use in power management functions, signal processing, and other electronic circuits where efficiency and reliability are paramount.

Key Features

  • Transistor Type: The ZDT690TA features two PNP transistors, making it suitable for push-pull configurations and other applications requiring complementary PNP-NPN pairs.
  • Package: Encased in the industry-standard SOT-223 package, it offers a balance between thermal performance and footprint, suitable for surface-mounted technology (SMT).
  • Current Handling: Each transistor can handle a continuous collector current of up to 2 A, allowing for ample current flow in various circuit designs.
  • Power Dissipation: With a total power dissipation of 2 W, the ZDT690TA can withstand moderate levels of power without compromising performance.
  • Voltage Ratings: It operates at a collector-emitter voltage (VCEO) of -20 V, ensuring stability in a range of electrical environments.
  • HFE (DC Current Gain): The device boasts a high DC current gain, providing efficient signal amplification in analog circuits.

Applications

The ZDT690TA is versatile and can be integrated into a wide array of electronic systems. Some of its typical applications include:

  • Power regulation modules
  • DC-DC converters
  • Audio amplifiers
  • Signal modulation circuits
  • Driver stages in amplifiers

Quality and Reliability

Diodes Incorporated is known for its commitment to quality, and the ZDT690TA is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance consistency. The device is also RoHS compliant, reflecting the company's dedication to environmental sustainability.

Conclusion

In conclusion, the ZDT690TA from Diodes Incorporated is a robust and efficient solution for designers looking to optimize their electronic designs with a dual PNP transistor. Its compact form factor, combined with its electrical characteristics, makes it a valuable component in a variety of applications where space and power efficiency are critical considerations.

You May Also Be Interested in

Panasonic
TRANS NPN/PNP 50V/10V MINI6
Lowest to $0.2703
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Diodes Incorporated
TRANS 2PNP 150V 0.2A SOT26
Lowest to $0.1161
Diodes Incorporated
TRANS 2NPN 45V 2A SM8
Need more? Email Us
Diodes Incorporated
TRANS 2PNP 20V 2A U-DFN2020-6
Lowest to $0.2509
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Panasonic
TRANS 2PNP 50V 0.5A MINI6
Lowest to $0.3174

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess