EN
  • EN
  • DE

RT8152CGQW

Part No RT8152CGQW
Manufacturer Richtek USA Inc.
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Richtek USA Inc.
Win Source Part Number 300277-RT8152CGQW
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RT8152CGQW CAD Model

Description

The RT8152C is a synchronous step-down DC-DC converter from Richtek, designed for high-efficiency and compact solutions. It's capable of delivering a continuous current to the load, making it suitable for a variety of applications where stable and efficient power conversion is required. The device integrates power MOSFETs, simplifying the design and reducing the overall solution size.

Applications:

  • Notebook Computers: Powering core logic and peripherals.
  • Graphics Cards: Providing regulated voltage to GPUs and memory.
  • Solid State Drives (SSDs): Supplying stable power to NAND flash and controller.
  • Set-Top Boxes: Regulating voltage for processors and other components.
  • LCD Monitors and TVs: Powering backlight drivers and control circuits.

Features:

  • High Efficiency: Achieved through synchronous rectification, minimizing power loss.
  • Integrated Power MOSFETs: Reduces external component count and simplifies layout.
  • Adjustable Output Voltage: Allows for flexibility in supporting different voltage requirements.
  • Over-Current Protection (OCP): Protects the device and load from excessive current draw.
  • Under-Voltage Protection (UVP): Prevents damage due to low input voltage conditions.
  • Over-Temperature Protection (OTP): Shuts down the device in case of overheating.
  • Input Voltage Range: Wide input voltage range to accommodate various power sources.
  • Small Package: Enables compact designs.

Benefits:

  • Improved System Efficiency: Reduces power consumption and heat generation, leading to longer battery life in portable devices.
  • Simplified Design: Integrated MOSFETs and minimal external components reduce design complexity and cost.
  • Enhanced System Reliability: Built-in protection features safeguard against potential damage from over-current, under-voltage, and over-temperature conditions.
  • Flexibility: Adjustable output voltage allows the device to be used in a variety of applications with different voltage requirements.
  • Compact Solution: Small package size enables the creation of space-saving designs, making it ideal for portable devices.

The RT8152C's high efficiency and protection features make it a reliable choice for powering sensitive electronic components. Its adjustable output voltage adds to its versatility, making it suitable for a wide range of applications. The integrated MOSFETs contribute to a compact and simplified design, reducing the overall cost and complexity of the power supply solution.

You May Also Be Interested in

Coilcraft
Lowest to $1.3063
Yamaha
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Lowest to $10.8258
Sierra Wireless
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.8492 $64.7220
80+ $1.5177 $121.4160
120+ $1.4703 $176.4360
165+ $1.4230 $234.7950
210+ $1.3756 $288.8760
285+ $1.2335 $351.5475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess