EN
  • EN
  • DE

TF2110-TEU

Part No TF2110-TEU
Manufacturer Diodes Incorporated
Catalog OEM Parts (T - Z)
Description TF2110 Series Dual 20 V Surface Mount High and Low Side Driver - SOIC-16W
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 993159-TF2110-TEU
Categories OEM Parts(T-Z)
Manufacturer Diodes Incorporated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TF2110-TEU CAD Model

Description

The TF2110-TEU is a cutting-edge component from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to cater to the demanding needs of modern electronic applications, offering both reliability and performance. It is an ideal choice for designers who are working on projects that require high-quality electronic parts.

Key Features

  • High Efficiency: The TF2110-TEU is built to provide maximum efficiency in power management applications, ensuring that devices operate smoothly with minimal energy loss.
  • Durability: Manufactured with robust materials, this product is designed to withstand harsh conditions and deliver consistent performance over its lifespan.
  • Compact Design: Its small form factor makes it suitable for space-constrained applications, allowing for greater flexibility in design and layout.
  • Easy Integration: The device comes in a user-friendly package that simplifies the integration process into various circuit designs.

Applications

The TF2110-TEU is versatile and can be used in a wide range of applications. It is particularly well-suited for:

  • Power supply modules
  • Consumer electronics
  • Automotive systems
  • Telecommunication equipment
  • Industrial controls

Technical Specifications

The TF2110-TEU boasts an impressive set of technical specifications that make it a top choice for engineers and designers:

  • Manufacturer: Diodes Incorporated
  • Product Category: [Insert Specific Category]
  • Output Voltage: [Insert Voltage Specifications]
  • Current Rating: [Insert Current Specifications]
  • Operating Temperature Range: [Insert Temperature Range]
  • Mounting Type: [Insert Mounting Information]
  • Package / Case: [Insert Package Information]

Quality Assurance

Diodes Incorporated ensures that the TF2110-TEU meets the highest standards of quality and performance. Each unit undergoes rigorous testing to guarantee it meets the specifications and quality required for its intended applications.

Ordering Information

To purchase or learn more about the TF2110-TEU, customers can visit the Diodes Incorporated website or contact their local distributors. The product is available for order with the part number TF2110-TEU, and bulk ordering options may be available for larger projects.

You May Also Be Interested in

TE Connectivity
Need more? Email Us
Diodes Incorporated
Need more? Email Us
Samtec Inc.
CONN BRD STACK .100" 14POS / 14 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
Need more? Email Us
STMicroelectronics
Need more? Email Us
Diodes Incorporated
V-Ref Precision 2.5V 5mA 3-Pin SOT-23 T/R
Need more? Email Us
C&K Components
Black Rubber String / C&k Components
Lowest to $4.2857
Diodes Incorporated
TRANS PNP 30V 5.5A SOT89-3 / Bipolar (BJT) Transistor PNP 30 V 5.5 A 110MHz 1.5 W Surface Mount SOT-89-3
Lowest to $0.5245
TDK Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess