EN
  • EN
  • DE

RH5VT09CA-T1

Part No RH5VT09CA-T1
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 294802-RH5VT09CA-T1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RH5VT09CA-T1 CAD Model

Description

The RH5VT09CA-T1 is a voltage detector IC manufactured by Ricoh. It's designed to monitor voltage levels in electronic circuits and generate a reset signal when the voltage drops below a specified threshold. This ensures proper operation and prevents data corruption in microcontrollers, microprocessors, and other voltage-sensitive components.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or when a voltage drop is detected.
  • Power Supply Monitoring: Monitors power supply voltages to detect undervoltage conditions.
  • Battery-Powered Devices: Protects batteries from deep discharge by monitoring voltage levels.
  • Embedded Systems: Ensures reliable operation in various embedded systems.
  • Industrial Control Systems: Monitors power supply voltages to prevent equipment malfunction.

Features

  • High Accuracy: Precisely detects voltage levels with minimal deviation.
  • Low Current Consumption: Minimizes power usage, making it suitable for battery-powered applications.
  • Hysteresis: Includes hysteresis to prevent oscillations and ensure stable output.
  • Small Package: Available in small surface-mount packages for space-constrained applications.
  • Wide Operating Temperature Range: Operates reliably over a wide range of temperatures.

Benefits

  • Improved System Reliability: Prevents system crashes and data corruption due to voltage fluctuations.
  • Extended Battery Life: Reduces power consumption in battery-powered devices.
  • Simplified Design: Reduces the number of external components needed for voltage monitoring.
  • Cost-Effective: Offers a cost-effective solution for voltage detection and reset functions.
  • Protection Against Undervoltage: Protects sensitive components from damage caused by undervoltage conditions.

Additional Details

The RH5VT09CA-T1 has a detection voltage of 0.9V. It is typically packaged in a SOT-25 or similar surface-mount package. The output is usually an active-low reset signal, which is asserted when the input voltage drops below the detection threshold. The device operates over a temperature range of -40°C to +85°C. The supply current is very low, on the order of a few microamperes. This part is commonly used with microcontrollers from manufacturers such as Atmel, STMicroelectronics, and Microchip.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Lowest to $12.4155
Qualcomm
Need more? Email Us
Infineon Technologies
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess