EN
  • EN
  • DE

S30-A150X

Part No S30-A150X
Manufacturer EPCOS (TDK)
Catalog Gas Discharge Tube Arresters (GDT)
Description GDT 150V 30% 2KA SURFACE MOUNT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer EPCOS (TDK)
Packaging Cut Reel
Status Active
Voltage - DC Spark Over (Nom) 150V
Impulse Discharge Current (8/20μs) 2000A (2kA)
Tolerance ±30%
Number of Poles 2
Fail Short No
Mounting SMD (SMT)
Dimension 1812 (4532 Metric)
Win Source Part Number 108194-S30-A150X
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S30-A150X CAD Model

Description

The EPCOS (TDK) S30-A150X is a surge arrester designed for overvoltage protection. It is a critical component in safeguarding sensitive electronic equipment from damage caused by transient voltage surges, such as those resulting from lightning strikes or power grid fluctuations. These arresters rapidly clamp the voltage to a safe level, diverting the excess current to ground and preventing it from reaching the protected device.

Applications:

  • Telecommunications equipment
  • Power supplies
  • Industrial electronics
  • Consumer electronics
  • Metering equipment

Features:

  • High surge current capability: Capable of handling significant surge currents without degradation.
  • Fast response time: Quickly clamps the voltage to protect sensitive components.
  • Low capacitance: Minimizes interference with signal integrity.
  • RoHS compliant: Meets environmental regulations.
  • Compact size: Allows for easy integration into various applications.

Benefits:

  • Protection against overvoltage transients: Prevents damage to sensitive electronic equipment caused by surges.
  • Improved system reliability: Reduces downtime and maintenance costs associated with surge-related failures.
  • Enhanced safety: Protects users and equipment from electrical hazards.
  • Long service life: Provides reliable surge protection over an extended period.
  • Compliance with industry standards: Meets relevant safety and performance requirements.

Additional Details:

The S30-A150X typically has a voltage rating that is appropriate for the specific application it is intended for. The exact clamping voltage and surge current capability will depend on the specific model. It's crucial to consult the datasheet to verify the specific electrical characteristics and ensure suitability for the intended application. These surge arresters are commonly constructed using ceramic materials and metal electrodes, designed for robust performance in demanding environments. The device will have specific mounting instructions, which should be adhered to for optimal performance and safety.

You May Also Be Interested in

Littelfuse Inc.
GDT 200V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 90V 20KA 3 POLE
Need more? Email Us
Bourns Inc.
GDT 90V 5KA 2 POLE THROUGH HOLE
Need more? Email Us
Bourns Inc.
GDT 3500V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 7200V 5KA 2 POLE TH
Need more? Email Us
Littelfuse Inc.
GDT 500V 10KA 3 POLE TH
Need more? Email Us
EPCOS (TDK)
GDT 250V 10KA 3 POLE TH
Need more? Email Us
Bourns Inc.
GDT 2000V 1.5KA 2 POLE TH
Need more? Email Us
Bourns Inc.
GDT 230V 10KA 3 POLE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess