EN
  • EN
  • DE

SDINBDA6-128G-I1

Part No SDINBDA6-128G-I1
Manufacturer Diodes Incorporated
Catalog EMMC
Description 128GB eMMC iNAND IX EM132 WideTemp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956388-SDINBDA6-128G-I1
Series *
Ultra Librarian 3D Model Ultra Librarian SDINBDA6-128G-I1 CAD Model

Description

Introducing the SDINBDA6-128G-I1 from Diodes Incorporated

The SDINBDA6-128G-I1 is a state-of-the-art NAND Flash memory product from Diodes Incorporated, designed to meet the high-capacity storage needs of modern electronic devices. This reliable and durable storage solution is perfect for a wide range of applications, including embedded systems, mobile devices, and IoT gadgets.

High-Performance Storage

With a generous 128 gigabytes (GB) of storage capacity, the SDINBDA6-128G-I1 is well-suited for storing large amounts of data, such as high-resolution images, videos, and application files. The device leverages advanced NAND Flash technology to provide not only ample storage but also quick data transfer speeds, ensuring efficient operation and a smooth user experience.

Robust Design

Diodes Incorporated has designed the SDINBDA6-128G-I1 with durability in mind. It is built to withstand the rigors of daily use, making it an ideal choice for applications that require a robust storage solution. The product is resistant to shock, vibration, and other environmental factors, which helps to preserve the integrity of the data stored on it.

Compatibility and Integration

The SDINBDA6-128G-I1 features a standard interface that ensures compatibility with a broad range of host devices. Its compact form factor allows for seamless integration into space-constrained designs, making it an excellent choice for designers looking to maximize the functionality of their products without compromising on space.

Energy Efficiency

Energy efficiency is a critical aspect of modern electronic devices, and the SDINBDA6-128G-I1 is designed to contribute to a greener footprint. With low power consumption, this NAND Flash memory helps to extend the battery life of portable devices, allowing users to enjoy their electronics for longer periods between charges.

Reliability and Support

Diodes Incorporated is committed to providing high-quality products and the SDINBDA6-128G-I1 is no exception. Customers can rely on the company's support and expertise to integrate this NAND Flash memory into their products smoothly. With its combination of performance, durability, and support, the SDINBDA6-128G-I1 is an excellent choice for manufacturers and developers looking to enhance their storage solutions.

You May Also Be Interested in

Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade2
Lowest to $81.4926
Samsung
64GB eMMC4.41 moviNAND
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
Diodes Incorporated
64GB eMMC iNAND CL EM122
Lowest to $83.9403
Kingston
16GB eMMC
Need more? Email Us
Kingston
32GB eMMC
Lowest to $19.5853
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Kingston
16GB eMMC
Lowest to $29.1045

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $174.4361 $174.4361
2+ $156.3910 $312.7820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess