EN
  • EN
  • DE

HMC272AMS8

Part No HMC272AMS8
Manufacturer Analog Devices Inc.
Catalog RF Mixers
Description GaAs MMIC SMT SINGLE BALANCED MIXER, 1.7 - 3.0 GHz | IC MIXER SGL-BAL 1.7-3GHZ 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Status Obsolete
RF Type General Purpose
Frequency 1.7GHz ~ 3GHz
Number of Mixers 1
Noise Figure 9dB
Secondary Attributes Up/Down Converter
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number HMC272
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181170-HMC272AMS8
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian HMC272AMS8 CAD Model

Description

Product Overview: HMC272AMS8 from Analog Devices Inc.

The HMC272AMS8 is a highly integrated, high-performance GaAs MMIC SPDT (Single Pole Double Throw) switch developed by Analog Devices Inc. This advanced switch is designed for use in a variety of RF and microwave applications, including wireless infrastructure, test equipment, and military systems. With its broad frequency range and exceptional isolation characteristics, the HMC272AMS8 is a versatile component that enhances the performance and reliability of communication systems.

Key Features:

  • Frequency Range: The HMC272AMS8 operates over a wide frequency range from DC to 3 GHz, making it suitable for a variety of RF applications.
  • High Isolation: This switch provides excellent isolation between ports, typically greater than 45 dB at 2 GHz, which minimizes signal leakage and maintains signal integrity.
  • Low Insertion Loss: With an insertion loss of typically less than 0.6 dB at 2 GHz, the HMC272AMS8 ensures minimal signal attenuation for efficient signal transmission.
  • Fast Switching Speed: The device boasts a fast switching speed of approximately 8 ns, allowing for quick transitions between signal paths.
  • Non-Reflective Design: The non-reflective nature of the switch reduces signal reflections, which is critical for maintaining the quality of high-frequency signals.
  • Single Positive Control Line: The switch can be controlled using a single positive control voltage, simplifying the control interface and reducing the complexity of system design.
  • MSOP8G Package: Packaged in a compact MSOP8G, the HMC272AMS8 is optimized for space-constrained applications, providing high performance in a small footprint.

Applications:

  • Wireless Infrastructure
  • Test and Measurement Equipment
  • Base Station Antenna Systems
  • WiFi and WiMAX Networks
  • Military and Space

The HMC272AMS8 from Analog Devices Inc. represents a blend of cutting-edge technology and practical design, making it an essential component for RF and microwave systems that require high reliability, compact size, and superior performance.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 3800 to 12000 MHz, SMT
Lowest to $29.8725
Analog Devices Inc.
Up/Down Conv Mixer 960MHz 28-Pin QFN EP / IC DOWNCONVERTER HI IP3 28-QFN
Lowest to $5.2703
Analog Devices Inc.
Lowest to $22.1890
Analog Devices Inc.
500 MHz to 1700 MHz Balanced Mixer, LO Buffer, IF Amplifier, and RF Balun | IC MIXER 500MHZ-1.7GHZ 20LFCSP
Need more? Email Us
Analog Devices Inc.
5-12 GHZ DBL-BAL MIXER / RF Mixer IC VSAT Up/Down Converter 5GHz ~ 12GHz 8-MSOP-EP
Lowest to $38.1436
Maxim Integrated
High-Linearity, 1700MHz to 3000MHz Upconversion / Downconversion Mixer with LO Buffer / Switch
Need more? Email Us
Microchip Technology
IC MIXER 1.4-1.55GHZ 28SSO
Need more? Email Us
Analog Devices Inc.
LF-7GHZ LOW-POWER, WIDEBAND ACTI / RF Mixer IC 0Hz ~ 7GHz 10-QFN (2x2)
Lowest to $16.9828
Analog Devices Inc.
GaAs MMIC I/Q MIXER 15 - 23 GHz | IC MMIC IQ MIXER 24SMD
Lowest to $14.1153

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 542 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess