EN
  • EN
  • DE

SDIN8DE2-4G-XA

Part No SDIN8DE2-4G-XA
Manufacturer Diodes Incorporated
Catalog EMMC
Description 4GB eMMC AT Grade3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 956148-SDIN8DE2-4G-XA
Series *
Ultra Librarian 3D Model Ultra Librarian SDIN8DE2-4G-XA CAD Model

Description

SDIN8DE2-4G-XA NAND Flash Memory from Diodes Incorporated

The SDIN8DE2-4G-XA is a high-performance NAND flash memory module designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This memory module is an essential component for a wide range of electronic devices, offering reliable storage solutions for both consumer and industrial applications.

With a storage capacity of 4 gigabytes, the SDIN8DE2-4G-XA provides ample space for operating systems, applications, and data. It utilizes the popular eMMC interface, which combines a NAND flash memory core with a multimedia card interface, providing a standardized approach for embedded storage. The eMMC 5.1 standard ensures compatibility with a broad array of host devices and is known for its high speeds and efficient power management.

The compact form factor of this NAND flash memory is particularly suited for space-constrained applications. Its small size does not compromise its performance or reliability, making it an excellent choice for mobile phones, tablets, digital cameras, and other portable electronic devices that require significant storage in a minimal footprint.

Key features of the SDIN8DE2-4G-XA include:

  • Storage Capacity: 4GB, providing sufficient space for a variety of uses.
  • Interface: Compliant with eMMC 5.1 standard, ensuring high data transfer rates and reliability.
  • Form Factor: The small outline allows for integration into compact devices without sacrificing storage capacity.
  • Supply Voltage: Operates at a nominal voltage, making it suitable for portable devices with limited power sources.
  • Temperature Range: Designed to operate within a standard temperature range, guaranteeing stability and performance under varying environmental conditions.
  • Quality and Reliability: Manufactured by Diodes Incorporated, a reputed company known for its commitment to quality and long-term reliability.

Whether it's for personal electronics or industrial-grade applications, the SDIN8DE2-4G-XA provides a robust and reliable storage solution that engineers and designers can trust. Its integration of speed, capacity, and durability makes it a smart choice for those who require a high-quality NAND flash memory component.

You May Also Be Interested in

Diodes Incorporated
8GB eMMC iNAND IX EM122 WideTemp
Need more? Email Us
Epson Company
16GB eMMC
Lowest to $26.0857
Kingston
4GB eMMC v5.1 HS400
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND AT EM122 Grade3
Lowest to $203.0000
Micron Technology Inc.
2GB eMMC
Need more? Email Us
Diodes Incorporated
64GB eMMC iNAND IX EM122 WideTemp
Lowest to $85.9702
Samsung
16GB eMMC5.1
Lowest to $66.9403
Samsung
16GB eMMC5.0
Lowest to $72.1805
Diodes Incorporated
16GB eMMC iNAND AT EM122 Grade3
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.8958 $59.5832
9+ $12.2222 $109.9998
13+ $11.8403 $153.9239
18+ $11.4583 $206.2494
23+ $11.0764 $254.7572
31+ $9.9305 $307.8455
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess