EN
  • EN
  • DE

H9CKNNNCPTMTLR-NUH

Part No H9CKNNNCPTMTLR-NUH
Manufacturer Hynix Semiconductor
Catalog DDR
Description LPDDR3-1866 x32 (32Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942975-H9CKNNNCPTMTLR-NUH
Series *
Ultra Librarian 3D Model Ultra Librarian H9CKNNNCPTMTLR-NUH CAD Model

Description

The H9CKNNNCPTMTLR-NUH is a DDR (Double Data Rate) memory component manufactured by Hynix Semiconductor. It falls under the category of dynamic random-access memory (DRAM) and is designed for high-speed data transfer in various computing applications. While detailed specifications are difficult to ascertain precisely due to the proprietary nature of these components, generally, DDR memory is crucial for modern systems demanding high bandwidth and low latency.

Applications:

  • High-performance computing: Used in servers, workstations, and desktops for demanding applications.
  • Gaming PCs: Provides the necessary bandwidth for smooth gameplay and high frame rates.
  • Mobile devices: Integrated into smartphones and tablets for efficient multitasking and application performance.
  • Embedded systems: Employed in devices requiring real-time data processing, such as industrial controllers and automotive systems.
  • Networking equipment: Utilized in routers and switches for high-speed packet processing and data buffering.

Features:

  • High Bandwidth: DDR memory offers significantly higher bandwidth compared to its predecessors.
  • Low Latency: Optimized for low latency, enabling quick data access and improved system responsiveness.
  • Power Efficiency: Designed to minimize power consumption, making it suitable for mobile and power-sensitive applications.
  • Error Correction: May incorporate error correction codes (ECC) for enhanced data integrity and reliability.
  • Compact Form Factor: Available in various form factors to accommodate different device sizes and designs.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing fast and efficient data access.
  • Enhanced Multitasking: Enables seamless multitasking and application switching.
  • Reduced Power Consumption: Contributes to lower power consumption and extended battery life in mobile devices.
  • Increased Reliability: Ensures data integrity and minimizes the risk of data corruption.
  • Future-Proofing: Provides a foundation for future system upgrades and enhancements.

Given it's a Hynix DDR component, we can assume it meets industry standards for DDR memory, which would dictate specific voltage requirements, timings, and packaging details. It's designed for soldering directly onto a PCB. DDR memory is critical for the overall performance of modern computers, enabling faster application loading, smoother multitasking, and improved gaming experiences. The specific speed and capacity of this part would depend on its detailed specs that are not readily available without access to datasheets or specific product documentation from Hynix.

You May Also Be Interested in

Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
PALIT
GeForce RTX 5060 Infinity 2 OC 8GB
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $11.8500
Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess