EN
  • EN
  • DE

NCP4306AADZZZAMNTWG

Part No NCP4306AADZZZAMNTWG
Manufacturer ON Semiconductor
Catalog PMIC - Power Supply Controllers, Monitors
Description SECONDARY SIDE SYNCHRONOU / Power Supply Controller Secondary-Side Controller, Synchronous Rectifier 8-DFN (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Applications Secondary-Side Controller, Synchronous Rectifier
Voltage - Input -
Voltage - Supply 35V
Current - Supply 1.4 mA
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 8-VDFN Exposed Pad
Supplier Device Package 8-DFN (4x4)
Base Product Number NCP4306
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354989-NCP4306AADZZZAMNTWG
Ultra Librarian 3D Model Ultra Librarian NCP4306AADZZZAMNTWG CAD Model

Description

The NCP4306AADZZZAMNTWG is a state-of-the-art secondary side controller designed by ON Semiconductor to provide a comprehensive solution for synchronous rectification in switch-mode power supplies. This advanced component is engineered to enhance efficiency in a wide array of applications such as server and desktop power supplies, adapters, and telecommunication systems.

Featuring an adaptive gate drive method, the NCP4306AADZZZAMNTWG ensures optimal control of the synchronous rectifier (SR) MOSFETs. This technique allows for fine-tuning of the gate driving voltage in response to different conditions, such as load variations and input voltage changes, which significantly reduces power loss and improves overall system efficiency.

The device incorporates a proprietary algorithm that enables it to operate in continuous conduction mode (CCM), discontinuous conduction mode (DCM), and quasi-resonant mode (QRM), making it highly versatile and suitable for a broad spectrum of power supply designs. This flexibility ensures that the NCP4306AADZZZAMNTWG can adapt to varying power demands without compromising performance.

Safety and reliability are paramount in power management solutions, and the NCP4306AADZZZAMNTWG addresses these concerns with built-in protection features. It includes under-voltage lockout (UVLO) to prevent operation at dangerously low voltages, and over-voltage protection (OVP) to safeguard the system against voltage spikes. Additionally, the device has a Vcc clamp that protects the IC from excessive voltage levels.

The NCP4306AADZZZAMNTWG is housed in a compact package, making it an excellent choice for space-constrained applications. Its small footprint does not compromise its performance or functionality, ensuring that it can be seamlessly integrated into a variety of power supply designs without necessitating significant layout changes.

In summary, the NCP4306AADZZZAMNTWG from ON Semiconductor represents a cutting-edge solution for synchronous rectification challenges, combining efficiency, adaptability, and protection in a compact package, making it an invaluable component for modern power supply systems.

You May Also Be Interested in

Texas Instruments
LM2641 Dual Adjustable Step-Down Switching Power Supply Controller | IC PWR SUPPLY CONTROLLER 28TSSOP
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 16SOIC
Need more? Email Us
Lattice Semiconductor Corporation
Lowest to $6.5223
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $6.0510
Intersil
IC CMOS BUS CONTROLLER 20DIP
Lowest to $1.0095
Infineon Technologies
INPUT POWER MONITOR WITH DIGITAL INTERFACE | IC PWR MONITOR INPUT 12-DFN
Lowest to $2.8454
SII Semiconductor Corporation
Need more? Email Us
ON Semiconductor
IC SECONDARY SIDE CTRLR 14DIP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess