EN
  • EN
  • DE

AGL400V5-FGG256I

Part No AGL400V5-FGG256I
Manufacturer Microchip Technology
Catalog Embedded - FPGAs (Field Programmable Gate Array)
Description IC FPGA 178 I/O 256FBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features series Field Programmable Gate Array (FPGA) IC 256-LBGA
Manufacturer Microchip Technology
Series IGLOO
Package Tray
Number of I/O 178
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 256-LBGA
Case / Package 256-FPBGA (17x17)
Family Name AGL400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991D
HTSUS 8542.39.0001
Quantity per package 90
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 860719-AGL400V5-FGG256I
Ultra Librarian 3D Model Ultra Librarian AGL400V5-FGG256I CAD Model

Description

The AGL400V5-FGG256I, a high-performance product from Microchip Technology, is a member of the ProASIC3 series of Field Programmable Gate Arrays (FPGAs). This particular model is designed to deliver a blend of power, flexibility, and reliability for a wide range of applications in the industrial, automotive, and consumer electronics sectors.

Key Features

  • High Capacity: The AGL400V5-FGG256I offers a logic capacity of 400,000 system gates, which provides ample space for complex logic designs and enables the integration of multiple functions into a single chip.
  • High-Speed Performance: With its support for system performance up to 350 MHz, this FPGA is well-suited for applications requiring fast data processing and high-speed interfaces.
  • Low Power Consumption: It is engineered to operate with low power consumption, making it an ideal choice for power-sensitive applications.
  • Flash Memory Technology: The non-volatile flash memory ensures data retention without the need for external storage, enhancing the security and reliability of the design.
  • Package Type: The device is available in a Fine Pitch Grid Array (FGG) package with 256 pins, providing robust connectivity and a compact footprint for space-constrained applications.
  • Temperature Range: This FPGA is rated for the industrial temperature range (-40°C to +125°C), ensuring reliable operation under extreme conditions.
  • Reprogrammability: The AGL400V5-FGG256I can be reprogrammed in the field, allowing for updates and modifications to be made to the logic configuration as requirements evolve.

Applications

Given its robust feature set, the AGL400V5-FGG256I is suitable for a multitude of applications, including but not limited to:

  • Automotive control units
  • Industrial automation systems
  • Consumer electronics
  • Complex digital signal processing
  • Medical devices
  • Security systems

In summary, the AGL400V5-FGG256I from Microchip Technology is a versatile FPGA that combines high density, speed, and reliability, making it an excellent choice for designers looking to create sophisticated and efficient electronic systems.

You May Also Be Interested in

Altera
IC FPGA 174 I/O 240RQFP
Need more? Email Us
Microchip Technology
IC FPGA 248 I/O 484BGA
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 26 I/O 36UCBGA
Need more? Email Us
Altera
IC FPGA 396 I/O 1152FBGA
Lowest to $970.1493
Lattice Semiconductor Corporation
FPGA, 900 CLBS, 43200 GATES
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 10 I/O 16WLCSP
Need more? Email Us
Microchip Technology
IC FPGA 77 I/O 100VQFP
Need more? Email Us
Lattice Semiconductor Corporation
FPGA ORCA SERIES 2 FAMILY
Need more? Email Us
Altera
IC FPGA 291 I/O 484FBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $71.1823 $71.1823
2+ $58.4060 $116.8120
4+ $56.5809 $226.3236
5+ $54.7557 $273.7785
6+ $52.9306 $317.5836
8+ $47.4549 $379.6392
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess