EN
  • EN
  • DE

MPC823ZQ75B2T

Part No MPC823ZQ75B2T
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC8XX 75MHZ 256BGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC Microprocessor IC series 1 Core, 32-Bit 75MHz 256-PBGA (23x23)
Manufacturer NXP
Series MPC8xx
Package Tray
Part Status Obsolete
Core Processor PowerPC
Speed 75MHz
Operating Temperature Range 0°C ~ 95°C (TA)
Package 256-BBGA
Case / Package 256-PBGA (23x23)
Family Name MPC82
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927870-MPC823ZQ75B2T
Ultra Librarian 3D Model Ultra Librarian MPC823ZQ75B2T CAD Model

Description

The NXP MPC823ZQ75B2T is a highly integrated microprocessor designed to deliver exceptional performance for a wide range of applications. As part of NXP's PowerQUICC series, this processor is built on the Power Architecture® platform, renowned for its robustness and versatility in handling complex computational tasks. This makes the MPC823ZQ75B2T an ideal choice for embedded systems in telecommunications, networking, automotive, and industrial markets.

Key Features

  • CPU Core: The processor features a PowerPC 8xx core with a maximum operating frequency of 75MHz, providing a balanced trade-off between performance and power consumption.
  • Integrated Peripherals: It includes a variety of on-chip peripherals such as a System Integration Unit (SIU), a Communication Processor Module (CPM), and a Time Processor Unit (TPU), which enhance its functionality and reduce the need for additional external components.
  • Memory Management: Equipped with a Memory Management Unit (MMU), the MPC823ZQ75B2T supports virtual memory implementations, which is essential for advanced operating systems and applications.
  • Connectivity: The processor boasts multiple communication interfaces including UART, I2C, SPI, and Ethernet, offering flexible connectivity options for different system designs.
  • Power Management: It also features power management capabilities that allow the device to enter low-power modes, thereby reducing power consumption when full processing power is not required.

Applications

The MPC823ZQ75B2T's rich feature set and processing power make it suitable for a variety of applications, such as:

  • Wireless and wired networking equipment
  • Industrial control systems
  • Automotive control units
  • Portable communication devices
  • Medical equipment

With its combination of performance, integration, and power efficiency, the NXP MPC823ZQ75B2T is a powerful microprocessor that can meet the demands of complex and sophisticated electronic systems.

You May Also Be Interested in

NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
Altera
IC MPU I960 25MHZ 196BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess