EN
  • EN
  • DE

PT8A262WEX

Part No PT8A262WEX
Manufacturer Diodes Incorporated
Catalog Interface - Sensor and Detector Interfaces
Description PIR CONTROLLER SO-16
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Diodes Incorporated
Package Tape & Reel
Product Status Obsolete
Programmable Not Verified
Type Infrared (IR)
Current - Supply 120 µA
Temperature Range - Operating -20°C ~ 70°C
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 507065-PT8A262WEX
Ultra Librarian 3D Model Ultra Librarian PT8A262WEX CAD Model

Description

Introducing the PT8A262WEX from Diodes Incorporated

The PT8A262WEX is a state-of-the-art integrated circuit (IC) designed and manufactured by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This IC is specifically tailored for applications that require precision and efficiency, making it an ideal choice for a wide range of electronic devices.

Key Features

  • High Integration: The PT8A262WEX combines multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this IC operates with minimal power requirements, which is critical for battery-powered devices and helps extend their operational lifespan.
  • Versatile Applications: This IC is suitable for a variety of applications, including but not limited to consumer electronics, automotive systems, and industrial automation, showcasing its flexibility and adaptability in different sectors.
  • Robust Performance: The PT8A262WEX is engineered to deliver consistent and reliable performance, even under challenging conditions, ensuring that it meets the rigorous demands of modern electronic systems.

Technical Specifications

  • Package: The IC comes in a compact package, making it easy to integrate into space-constrained designs without compromising on functionality.
  • Operating Temperature: It is designed to operate over a broad temperature range, maintaining its performance across various environmental conditions.
  • Quality Assurance: Diodes Incorporated ensures that the PT8A262WEX meets the highest quality standards, undergoing rigorous testing and quality control processes before it reaches customers.

The PT8A262WEX from Diodes Incorporated represents a blend of innovation, quality, and versatility. Its integration into your product designs can lead to enhanced performance, reduced costs, and a competitive edge in the market. Whether you're developing the next generation of consumer electronics or looking for a reliable component for industrial systems, the PT8A262WEX is a choice that promises to deliver excellence and efficiency.

For more information on the PT8A262WEX, including detailed technical data sheets and purchasing options, please visit the Diodes Incorporated website or contact their customer support team.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSMITTER 4-20MA 16-SOIC
Need more? Email Us
Maxim Integrated
IC COMPARATOR DL TMP 3/5V FCHIP
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Maxim Integrated
IC SFP CONTROLLER 28TQFN
Lowest to $3.1626

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2640 $58.7520
44+ $2.6784 $117.8496
67+ $2.5953 $173.8851
92+ $2.5110 $231.0120
119+ $2.4278 $288.9082
160+ $2.1760 $348.1600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,665 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess