EN
  • EN
  • DE

MC68328PV16V

Part No MC68328PV16V
Manufacturer ON Semiconductor
Catalog Embedded - Microprocessors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Embedded - Microprocessors
Manufacturer ON Semiconductor
Win Source Part Number 317162-MC68328PV16V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MC68328PV16V CAD Model

Description

ON Semiconductor MC68328PV16V Integrated Microprocessor

The ON Semiconductor MC68328PV16V is a highly integrated microprocessor that is designed to offer a robust solution for advanced portable and embedded systems. This microprocessor, often referred to as the DragonBall, is based on the 68k architecture and is particularly well-suited for applications requiring efficient power management and compact design.

The MC68328PV16V operates at a frequency of 16 MHz, which provides a balanced trade-off between performance and power consumption. It is built with a 32-bit architecture that ensures smooth and fast processing capabilities, making it ideal for handling complex computations and multitasking operations.

One of the standout features of the MC68328PV16V is its integrated peripherals. It includes a variety of built-in modules such as a timer, a real-time clock, a pulse width modulator (PWM), and an LCD controller, which can support both monochrome and color displays. This level of integration reduces the need for additional external components, leading to a reduction in system cost and complexity.

In terms of connectivity, the MC68328PV16V provides multiple serial communication interfaces, including UART, SPI, and I²C, allowing for versatile peripheral connections and data exchange with other devices. Furthermore, it offers a broad range of Input/Output (I/O) ports, which can be programmed to interface with various external devices, sensors, and actuators.

Security is also a consideration in the design of the MC68328PV16V. It features a Memory Management Unit (MMU) that supports protected memory architecture, enabling the creation of secure and stable software applications by preventing unauthorized memory access.

Power efficiency is a key attribute of the MC68328PV16V, making it particularly suitable for battery-powered applications. It supports multiple power-saving modes, allowing developers to optimize the balance between performance and battery life according to their application's needs.

In summary, the ON Semiconductor MC68328PV16V microprocessor is a powerful and versatile solution for developers looking to create sophisticated, energy-efficient portable devices. With its array of integrated features and connectivity options, it stands out as a smart choice for a wide range of applications in the consumer, industrial, and medical sectors.

You May Also Be Interested in

NXP / Nexperia
IC MPU I.MX27 400MHZ 473LFBGA / ARM926EJ-S Microprocessor IC i.MX27 1 Core, 32-Bit 400MHz 473-LFBGA (19x19)
Lowest to $28.2247
NXP / Nexperia
IC MPU QORIQ P5 2.0GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5)
Lowest to $0.3130
STMicroelectronics
IC MPU 450MHZ 361LFBGA / ARM® Cortex®-R4 Microprocessor IC - 2 Core, 32-Bit 450MHz 361-LFBGA (16x16)
Lowest to $18.7468
Nuvoton Technology Corporation of America
IC MPU NUC970 300MHZ 216LQFP / ARM926EJ-S Microprocessor IC NUC970 1 Core, 32-Bit 300MHz 216-LQFP (24x24)
Lowest to $13.0243
NXP / Nexperia
IC MPU I.MX6S 800MHZ 624MAPBGA / ARM® Cortex®-A9 Microprocessor IC i.MX6S 1 Core, 32-Bit 800MHz 624-MAPBGA (21x21)
Lowest to $67.4115
Nuvoton Technology Corporation of America
IC MPU N9H20 200MHZ 128LQFP
Lowest to $4.9478
Texas Instruments
IC MPU SITARA 300MHZ 491NFBGA
Lowest to $15.1984
Renesas Electronics America
8-BIT MICROPROCESSOR / Microprocessor IC *
Lowest to $110.9931
NXP / Nexperia
IC MPU FS32V23 1GHZ 621FCPBGA / ARM® Cortex®-A53 Microprocessor IC FS32V23 4 Core, 32/64-Bit 1GHz 621-FCPBGA (17x17)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess