Product Overview: PT74HC164PE from Diodes Incorporated
The PT74HC164PE is a high-speed, 8-bit serial-in/parallel-out shift register designed by Diodes Incorporated, a leading manufacturer in the semiconductor market. This integrated circuit (IC) is part of the 74HC family, which is well-known for its high-speed CMOS logic operations. The device is particularly useful in applications where it is necessary to convert serial data into parallel output format, making it an ideal choice for expanding the output ports of microcontrollers, driving LEDs, and in data processing tasks that require serial-to-parallel conversion.
Key Features
- Logic Type: 8-bit serial-in/parallel-out shift register
- Operating Voltage Range: 2V to 6V, which allows for use in a variety of logic-level applications.
- High-Speed Operation: Compatible with typical clock frequencies in the megahertz range, ensuring swift data processing and transfer.
- Output Drive Capability: Capable of driving up to 15 LSTTL loads, providing ample current for most low-power applications.
- Low Power Consumption: Features a low power consumption characteristic of CMOS devices, making it suitable for battery-operated and power-sensitive systems.
- Direct Overriding Clear Input: A clear input allows for immediate resetting of the register, enhancing control over output data.
- Complementary Outputs: Provides both the normal and inverted outputs, offering design flexibility.
Applications
The PT74HC164PE is versatile in its applications and can be found in a variety of electronic systems. It is commonly used in:
- Microcontroller I/O port expansion
- Serial-to-parallel data conversion
- LED displays and indicator interfaces
- Data acquisition systems
- Communication systems
Package and Quality Assurance
The PT74HC164PE comes in a DIP-14 (Dual In-line Package) making it easy to handle for prototyping and suitable for through-hole PCB mounting. Diodes Incorporated ensures that each IC meets rigorous quality standards, providing reliability and performance that engineers and designers can trust for their critical electronic designs.
With its robust feature set and flexibility, the PT74HC164PE from Diodes Incorporated is an excellent choice for a wide range of applications that require reliable serial-to-parallel data processing capabilities.