EN
  • EN
  • DE

PI6ULS5V9627AZYEX

Part No PI6ULS5V9627AZYEX
Manufacturer Diodes Incorporated
Catalog Interface - Signal Buffers, Repeaters, Splitters
Description IC REDRIVER 4 CHAN I2C 16TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features Buffer, ReDriver 4 Channel - 16-TQFN (4x4)
Manufacturer Diodes Incorporated
Package Reel - TR
Mounting Surface Mount
Package 16-WQFN Exposed Pad
Case / Package 16-TQFN (4x4)
Family Name PI6ULS5
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889275-PI6ULS5V9627AZYEX
Ultra Librarian 3D Model Ultra Librarian PI6ULS5V9627AZYEX CAD Model

Description

The PI6ULS5V9627AZYEX is a state-of-the-art integrated circuit (IC) from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is designed to provide a high-performance solution for various applications, including communication, computing, and consumer electronics.

Key Features

  • High-Speed Interface: The PI6ULS5V9627AZYEX is built to support high-speed signal transmission, making it an ideal choice for applications that require fast data transfer rates.
  • Low Power Consumption: Designed with power efficiency in mind, this IC helps reduce the overall power consumption of the systems it is integrated into, contributing to longer battery life and reduced energy costs.
  • Compact Form Factor: The small footprint of the PI6ULS5V9627AZYEX allows for its use in space-constrained applications without compromising performance.
  • Robustness: Diodes Incorporated has engineered this product to withstand the rigors of real-world use, ensuring reliability and longevity.

Applications

The versatility of the PI6ULS5V9627AZYEX makes it suitable for a wide range of applications. It is particularly well-suited for:

  • High-speed data communication systems
  • Advanced computing platforms
  • Sophisticated consumer electronics
  • Networking equipment
  • Portable devices where power efficiency is crucial

Technical Specifications

The PI6ULS5V9627AZYEX boasts technical specifications that ensure optimal performance in demanding environments. These specifications include:

  • Operating Temperature Range: Specified by the manufacturer for reliable performance under varying environmental conditions.
  • Package Type: The IC is available in a package that is suitable for standard PCB assembly processes.
  • Compliance: Meets industry standards for safety, performance, and environmental impact.

Quality and Support

Diodes Incorporated is committed to providing high-quality products and excellent customer support. The PI6ULS5V9627AZYEX is backed by the company's comprehensive technical support and is manufactured in facilities that adhere to rigorous quality control standards.

You May Also Be Interested in

Diodes Incorporated
CML Buffer/Repeater 1.8V 36-Pin TQFN EP T/R / IC REDRIVER PCIE 2CH 36TQFN
Lowest to $3.8497
Texas Instruments
Dual 1.5 Gbps 2:1/1:2 LVDS Mux/Buffer with Pre-Emphasis
Lowest to $11.3658
Linear Technology
IC ACCELERATOR I2C HOTSWAP 8MSOP
Need more? Email Us
Texas Instruments
Two Channel SATA 3-Gbps Redriver
Lowest to $4.3170
NXP / Nexperia
IC ACCELERATOR I2C HOTSWAP 8SO
Need more? Email Us
Texas Instruments
Low-Power 8 Gbps 8-Channel Linear Repeater
Lowest to $20.3594
Diodes Incorporated
IC REDRIVER 2CH 3.2GBPS 84LFBGA
Lowest to $6.2682
Texas Instruments
14.2-GBPS Dual Channel, Dual Mode Linear Equalizer
Need more? Email Us
Texas Instruments
IC REDRIVER I2C 1CH 8SOIC
Lowest to $1.0642

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess