EN
  • EN
  • DE

SAA7135HL/V101,518

Part No SAA7135HL/V101,518
Manufacturer NXP / Nexperia
Catalog Interface - Encoders, Decoders, Converters
Description IC VIDEO DECODER 128-LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Packaging Reel package
Part Status Obsolete(EOL)
Type Video/Stereo Decoder
Applications TV
Operating Supply Voltage 3 V ~ 3.6 V
Voltage - Supply, Digital 3 V ~ 3.6 V
Mounting SMD
Package 128-LQFP
Manufacturer Package 128-LQFP (14x20)
Win Source Part Number 793821-SAA7135HL/V101,518
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SAA7135HL/V101,518 CAD Model

Description

Product Overview: SAA7135HL/V101,518 by NXP

The SAA7135HL/V101,518 is a high-performance, multifunctional video decoder chip designed by NXP Semiconductors. This integrated circuit is tailored for the efficient processing of analog video signals in a variety of multimedia applications. With its advanced features and capabilities, the SAA7135HL/V101,518 is an ideal solution for developers looking to integrate video capture and processing functionality into their systems.

Key Features

  • Multi-Standard Support: The chip is capable of decoding a wide range of video standards, including PAL, NTSC, and SECAM. This makes it highly versatile and suitable for deployment in global markets.
  • High-Quality Video Decoding: It delivers excellent video quality through its 9-bit ADC and advanced comb filter, ensuring crisp and clear images.
  • Audio Support: Accompanying its video capabilities, the device also supports NICAM and A2 stereo audio decoding, providing a complete AV solution.
  • Scalability: The SAA7135HL/V101,518 features a scalable video port interface, allowing it to easily connect with various types of multimedia processors and applications.
  • Programmable Video Output Formats: It offers a range of output formats, including YUV 4:2:2, RGB, and VIP-2, to accommodate different system requirements.

Applications

This chip is well-suited for application in television sets, set-top boxes, personal video recorders, and PC-based multimedia systems. Its robust video decoding and processing capabilities make it an excellent choice for any application requiring reliable and high-quality video playback.

Technical Specifications

Feature Description
Product Category Video Decoders
Manufacturer NXP Semiconductors
Part Number SAA7135HL/V101,518
Video Input Formats PAL, NTSC, SECAM
Audio Decoding NICAM, A2 Stereo
Interface Type Scalable Video Port (SVP)
Operating Temperature Specified by manufacturer

For detailed technical specifications and application support, please refer to the official NXP datasheets and product documentation.

You May Also Be Interested in

Analog Devices Inc.
IC SAMPLE-RATE CONV 16BIT 44LQFP
Need more? Email Us
Texas Instruments
IC DECOD VIDEO NTSC/PAL 32TQFP
Lowest to $12.5454
Renesas Electronics America
IC DECODER VIDEO NTSC/PAL 48QFN
Need more? Email Us
LITE-ON Technology
IC ENCODER/DECODER 3/16 8SOIC
Need more? Email Us
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Rohm Semiconductor
IC VIDEO ENCODER DGTL 36VQFN / IC
Lowest to $2.2985
Analog Devices Inc.
COLOR SIGNAL ENCODER
Lowest to $10.8420
Analog Devices Inc.
IC CONV SAMPLE RATE ASYNC 28SSOP
Lowest to $14.0766
Analog Devices Inc.
IC ENCODER RGB TO NTSC 16-SOIC / Video Encoder IC RGB to NTSC/PAL 16-SOIC
Lowest to $28.6363

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess