EN
  • EN
  • DE

107261-HMC232C8

Part No 107261-HMC232C8
Manufacturer Analog Devices Inc.
Catalog RF Evaluation and Development Kits, Boards
Description EVAL BOARD HMC232C8 / HMC232C8 series Switch, SPDT Evaluation Board
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>RF Evaluation and Development Kits, Boards
Mfr Analog Devices Inc.
Package Box
Product Status Obsolete
Type Switch, SPDT
Frequency 0Hz ~ 8GHz
For Use With/Related Products HMC232C8
Supplied Contents Board(s)
Base Product Number HMC232
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8473.30.1180
Other Names 1127-2287
Standard Package 1
Win Source Part Number 1018839-107261-HMC232C8
Ultra Librarian 3D Model Ultra Librarian 107261-HMC232C8 CAD Model

Description

The HMC232C8 from Analog Devices Inc. is a high-performance Gallium Arsenide (GaAs) Monolithic Microwave Integrated Circuit (MMIC) Single-Pole Double-Throw (SPDT) switch. This component is designed for use in a variety of RF and microwave applications, including military and space, telecommunications, and test equipment.

Key Features

  • Frequency Range: The HMC232C8 operates over a broad frequency range, making it suitable for a wide array of applications.
  • High Isolation: It offers high isolation between ports, which minimizes signal leakage and maintains signal integrity.
  • Low Insertion Loss: The low insertion loss characteristic of the HMC232C8 ensures minimal attenuation of the signal as it passes through the switch.
  • Non-Reflective Design: Its non-reflective design helps to reduce signal reflections that can degrade overall system performance.
  • High Linearity: Exhibiting high linearity, this switch is capable of handling high power levels without significant distortion.
  • CMOS/TTL Compatible: The control interface is compatible with CMOS/TTL logic levels, facilitating easy integration with digital systems.

Applications

The versatility of the HMC232C8 makes it an excellent choice for a variety of applications:

  • Test and measurement equipment
  • Telecommunications systems
  • Satellite communications
  • Wireless infrastructure
  • Defense and aerospace platforms

Product Specifications

Parameter Value
Part Number HMC232C8
Manufacturer Analog Devices Inc.
Package Ceramic 8 Lead Chip Carrier
Operating Temperature -40°C to +85°C

With its robust design and high-performance features, the HMC232C8 is an ideal choice for engineers and designers looking for a reliable SPDT switch for their high-frequency applications.

You May Also Be Interested in

MACOM Technology Solutions
AMPLIFIER, 3400-3600MHZ, GTRA362
Need more? Email Us
Maxim Integrated
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Raytac
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Qorvo US Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess