Overview of PI6C20800SVE
The PI6C20800SVE is a high-performance, low-power clock generator produced by Diodes Incorporated. This advanced chip is specifically designed to meet the stringent requirements of modern electronics, providing a reliable and stable clock source for a variety of applications, including computing, networking, and telecommunications systems.
Key Features
- Multiple Outputs: The device offers six configurable outputs, allowing for flexibility in supporting multiple clock requirements within a system.
- High Precision: With an integrated phase-locked loop (PLL), the PI6C20800SVE ensures high precision and stability in its clock signals, which is critical for maintaining system performance.
- Low Jitter: It is designed to produce low-jitter clock signals, which is essential for high-speed digital circuits where timing integrity is paramount.
- Wide Frequency Range: The clock generator supports a wide range of frequencies, making it versatile for different applications and use cases.
- Programmability: Users can program the device through I2C interface, offering ease of customization and flexibility for specific design requirements.
Applications
The PI6C20800SVE is suitable for various applications, including but not limited to:
- Server and workstation motherboards
- Networking equipment such as routers and switches
- Data storage systems
- Telecommunications infrastructure
Technical Specifications
Some of the technical specifications of the PI6C20800SVE include:
- Supply Voltage (VDD): 3.3V ± 0.3V
- Operating Temperature Range: -40°C to +85°C
- Output Frequency Range: up to 200 MHz
- Packaging: Available in a 40-pin QFN package
Quality and Reliability
Diodes Incorporated is known for its commitment to quality and reliability, and the PI6C20800SVE is no exception. It is manufactured to meet rigorous industry standards, ensuring it meets the needs of mission-critical systems where consistent performance is a must.
For engineers and designers looking for a dependable clock generation solution, the PI6C20800SVE from Diodes Incorporated offers the features and performance necessary to drive today's complex electronic systems.