EN
  • EN
  • DE

PI4ULS3V204GAEX

Part No PI4ULS3V204GAEX
Manufacturer Diodes Incorporated
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR BIDIRECTIONAL 12CSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 33 Weeks
Features Voltage Level Translator Bidirectional 4 Circuit 1 Channel 2Mbps, 24Mbps 12-CSP (1.37x1.87)
Manufacturer Diodes Incorporated
Series ULS
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 12-UFBGA, CSPBGA
Case / Package 12-CSP (1.37x1.87)
Family Name PI4ULS3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number PI4ULS3V204GAEXDIDKR, PI4ULS3V204GAEXDITR, PI4ULS3V204GAEXDICT, PI4ULS3V204GAEX-ND
Quantity per package 3000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 889176-PI4ULS3V204GAEX
Ultra Librarian 3D Model Ultra Librarian PI4ULS3V204GAEX CAD Model

Description

The PI4ULS3V204GAEX is a cutting-edge level shifter device designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is specifically engineered to address the needs of modern electronics where interfacing between different voltage domains is required. It is an essential component for designers looking to ensure compatibility between devices operating at various logic levels.

Key Features

  • Interface Flexibility: The PI4ULS3V204GAEX provides bidirectional voltage level translation which is ideal for multi-voltage systems. It operates between 0.9V and 3.6V on the A side, and 1.65V to 5.5V on the B side, making it suitable for a wide range of applications.
  • High-Speed Operation: Designed for high-speed operation, it supports up to 100Mbps (megabits per second) for push-pull applications and up to 10Mbps for open-drain applications, ensuring fast and reliable communication between devices.
  • Low Power Consumption: As with many Diodes Incorporated products, this level shifter is optimized for low power consumption, which is critical for battery-operated devices.
  • Robust ESD Protection: The device includes ESD protection on all pins, providing enhanced robustness and reliability, which is essential for safeguarding sensitive electronic components in harsh environments.

Applications

The PI4ULS3V204GAEX is versatile and can be used in a variety of applications including but not limited to:

  • Mobile Devices
  • Computers and Peripherals
  • Consumer Electronics
  • Networking and Telecommunication Equipment
  • Industrial Control Systems

Package and Quality

This level shifter is offered in a compact 12-X1-DFN2510-10 package, making it suitable for space-constrained applications. The product adheres to Diodes Incorporated's stringent quality standards, ensuring high reliability and performance consistency.

Conclusion

The PI4ULS3V204GAEX from Diodes Incorporated represents a blend of performance, power efficiency, and versatility, making it an excellent choice for designers looking to bridge different logic levels in their electronic designs. With its robust ESD protection and compatibility with a broad range of voltage levels, it stands out as a go-to solution for level shifting requirements.

You May Also Be Interested in

Microchip Technology
5V/3.3V TTL-TO-DIFFERENTIAL PECL TRANSLATOR | IC TRNSLTR UNIDIRECTIONAL 8SOIC
Need more? Email Us
Nexperia USA Inc.
IC TRNSLTR BIDIRECTIONAL 6XSON / Voltage Level Translator Bidirectional 1 Circuit 1 Channel 420Mbps 6-XSON, SOT886 (1.45x1)
Lowest to $0.4524
NXP / Nexperia
TXRX TRANSLATING DUAL 14-TSSOP
Lowest to $0.7134
NXP / Nexperia
74AVC2T45 - DUAL-BIT, DUAL-SUPPL / Voltage Level Translator Bidirectional 1 Circuit 2 Channel 500Mbps 8-XSON (1.35x1)
Lowest to $0.4897
Nexperia USA Inc.
IC TRNSLTR BIDIR 16DHVQFN / Voltage Level Translator Bidirectional 1 Circuit 4 Channel 380Mbps 16-DHVQFN (2.5x3.5)
Lowest to $1.9721
Diodes Incorporated
IC LOGIC TRANSLATOR
Lowest to $9.3844
Texas Instruments
IC BUS TXRX 4BIT DUAL 11UCSP
Lowest to $3.6594
Texas Instruments
IC I2C BUS REP LVL-TRANSL 8VSSOP
Lowest to $0.3412
ON Semiconductor
PECL* to TTL Translator (+5 Vdc Power Supply Only) | IC TRNSLTR UNIDIRECTIONAL 20PLCC
Lowest to $5.8208

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3447 $53.7880
95+ $1.1033 $104.8135
145+ $1.0689 $154.9905
195+ $1.0344 $201.7080
255+ $0.9999 $254.9745
335+ $0.8965 $300.3275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 218,942 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess