EN
  • EN
  • DE

PI3USB102JXUCEX

Part No PI3USB102JXUCEX
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED QFN1412
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tape & Reel (TR)Cut Tape (CT)
Product Status Active
Applications Notebook Computer
Interface USB 2.0
Voltage - Supply 3V ~ 3.6V
Package / Case 10-XFQFN Exposed Pad
Supplier Device Package 10-X2QFN
Mounting Type Surface Mount
Base Product Number PI3USB102
Standard Package 3,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889129-PI3USB102JXUCEX
Ultra Librarian 3D Model Ultra Librarian PI3USB102JXUCEX CAD Model

Description

Diodes Incorporated PI3USB102JXUCEX USB Switch

The PI3USB102JXUCEX is a high-performance, single-channel USB 2.0 switch designed by Diodes Incorporated to facilitate the efficient routing of USB 2.0 signals. This switch is particularly suitable for applications that require the switching of USB signals between two different paths without compromising signal integrity.

Constructed with the needs of modern electronics in mind, the PI3USB102JXUCEX features a bi-directional switching capability that allows it to direct USB 2.0 signals from a common D+/D- pair to one of two USB paths. The switch is controlled via a digital input, making it easy to integrate into a variety of system designs. This level of flexibility makes the product ideal for a range of applications, including mobile devices, computers, docking stations, and peripherals where USB connectivity is essential.

The device is engineered to minimize crosstalk and signal distortion, ensuring that data is transferred with high fidelity. It supports data rates up to 480 Mbps, which is the high-speed standard for USB 2.0. This ensures that devices connected through the PI3USB102JXUCEX can operate at their maximum efficiency without being bottlenecked by the switch.

One of the key features of the PI3USB102JXUCEX is its low on-resistance (RON), which reduces voltage drop across the switch and ensures better power efficiency. Additionally, its low bit-to-bit skew maintains signal timing, which is critical for maintaining USB 2.0 performance standards.

For ease of integration, the PI3USB102JXUCEX is available in a compact, lead-free package that is RoHS compliant. This not only saves valuable board space but also meets environmental standards for electronics components. Diodes Incorporated has also ensured that the switch is designed for longevity and reliability, making it a robust choice for any design requiring USB switching capabilities.

Overall, the PI3USB102JXUCEX from Diodes Incorporated is a versatile and reliable component that offers designers an effective solution for USB signal routing in a wide array of electronic devices.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $16.0075
Microchip Technology
IC INTERFACE SPECIALIZED PFX-L / Fanout PCIe Switch Interface
Lowest to $652.8268
Diodes Incorporated
PCIE EQX,W-QFN3060-40 / HDMI Redriver, Level Shifter Interface 40-TQFN (3x6)
Lowest to $3.7634
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,491 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess