Maxim Integrated DS1233AZ-15/TR MicroMonitor Chip
The DS1233AZ-15/TR from Maxim Integrated is a compact, power-monitoring microchip designed to enhance the reliability and longevity of your electronic systems. This innovative device offers a practical solution for system monitoring, particularly in applications where it is critical to safeguard against power failures and ensure that microprocessors and other digital systems are reset properly.
With a nominal threshold voltage of 4.37V, the DS1233AZ-15/TR actively monitors the VCC for brownout conditions. When VCC drops below the minimum VTRIP level, the chip asserts a reset signal to keep the connected microprocessor in the reset state until VCC rises back above the threshold, plus a timeout period. This reset signal also occurs on power-up to ensure the system starts in a known state, enhancing the overall stability of your application.
The DS1233AZ-15/TR comes in a convenient SOT-223 package, which is not only space-efficient but also easy to integrate into a variety of circuit designs. This makes it an ideal choice for space-constrained applications such as portable devices, embedded systems, and IoT products. The device is also available in tape and reel (TR) format, ensuring compatibility with automated manufacturing processes and facilitating bulk handling.
Key features of the DS1233AZ-15/TR include:
- Accurate power monitoring to prevent improper system operation
- Automatic reset generation during power-up, power-down, and brownout conditions
- Low-cost solution for system reliability and recovery
- Compact SOT-223 package for space-saving design
- Industrial temperature range (-40°C to +85°C) suitable for harsh environments
This micro-monitor chip is a testament to Maxim Integrated's commitment to providing robust and reliable integrated circuits. Whether you're designing consumer electronics, industrial controllers, or automotive systems, the DS1233AZ-15/TR offers a safeguard against power-related issues, ensuring your products operate as intended under various conditions.
For developers and engineers looking for a simple yet effective way to enhance system integrity, the DS1233AZ-15/TR is an excellent choice, combining performance, convenience, and Maxim Integrated's renowned quality.