EN
  • EN
  • DE

PI3PCIE3415ZHEX

Part No PI3PCIE3415ZHEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description IC PCIE 3.0 SIGNAL SWITCH 42TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications PCIe
Number of Channels 4
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 8.7GHz
Features Bi-Directional, SATA, USB 3.0
Case / Package 42-TQFN (9x3.5)
Win Source Part Number 1087925-PI3PCIE3415ZHEX
Popularity Medium
Supply and Demand Status Balance
Quantity per package 3,500
Ultra Librarian 3D Model Ultra Librarian PI3PCIE3415ZHEX CAD Model

Description

Diodes Incorporated PI3PCIE3415ZHEX PCIe Packet Switch

The PI3PCIE3415ZHEX is a high-performance, PCIe packet switch designed by Diodes Incorporated to meet the needs of the latest generation of computing and communication applications. This advanced switch is engineered to provide optimal data transfer efficiency and reliability within a PCIe-based system.

At the heart of the PI3PCIE3415ZHEX is its ability to support up to four downstream ports, making it an ideal solution for expanding the number of PCIe slots in a system without compromising performance. This flexibility is crucial for systems that require additional connectivity for peripherals such as SSDs, network cards, and GPUs.

One of the key features of the PI3PCIE3415ZHEX is its support for PCIe 3.0, which offers data rates of 8.0 gigatransfers per second per lane. This high-speed interface ensures that connected devices can communicate with minimal latency and maximum throughput, which is essential for high-bandwidth applications such as data centers, server farms, and high-performance computing clusters.

The PI3PCIE3415ZHEX also boasts advanced power management capabilities. Its low-power architecture is designed to minimize power consumption, making it suitable for energy-efficient systems. Additionally, the switch supports advanced power-saving features such as L1 substates, which further reduce power usage during idle periods.

For designers and system integrators, the PI3PCIE3415ZHEX offers ease of integration with its compact form factor. The package is designed to fit into space-constrained environments, allowing for more efficient use of PCB real estate. Furthermore, the switch is fully compliant with the PCIe base specification, ensuring compatibility with a wide range of devices and systems.

In summary, the PI3PCIE3415ZHEX from Diodes Incorporated is a versatile and efficient PCIe packet switch that provides a seamless and powerful expansion solution for modern computing and communication systems. Its high-speed data transfer, advanced power management, and compact design make it an excellent choice for system developers looking to enhance the connectivity and performance of their products.

You May Also Be Interested in

Maxim Integrated
IC CROSSPOINT SWITCH DUAL 32TQFP
Need more? Email Us
Rohm Semiconductor
IC VIDEO SIGNAL SWITCHERS 16SSOP / Video Switch IC 1 Channel 16-SSOP-B
Lowest to $1.4273
Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $0.9589
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009
Maxim Integrated
IC VIDEO SWITCH DUAL SPST 16QSOP / Video Switch IC 1 Channel 16-QSOP
Need more? Email Us
Analog Devices Inc.
IC MULTIPLEXER 1 X 2:1 24QFN
Lowest to $312.7820
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Analog Devices Inc.
IC VIDEO MULTIPLEXER 2X1 24SSOP / Video Switch IC 3 Channel 24-SSOP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0290 $50.7250
61+ $1.6648 $101.5528
94+ $1.6128 $151.6032
129+ $1.5607 $201.3303
166+ $1.5087 $250.4442
222+ $1.3527 $300.2994
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess