EN
  • EN
  • DE

SLE5542M32XHSA2

Part No SLE5542M32XHSA2
Manufacturer Infineon Technologies
Catalog Specialized ICs
Description IC MEMORY  /  Memory Module
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr Infineon Technologies
Package Tape & Reel
Product Status Obsolete
Type Memory
Applications Security
Mounting SMD (SMT)
Package / Case Module
Supplier Device Package Module
Base Product Number SLE5542
Other Names SLE 5542 M3.2CT,SLE5542M32,SLE5542M32XHSA2TR,SLE 5542 M3.2TR,SLE5542M32XHSA2CT,SLE 5542 M3.2DKR,SLE 5542 M3.2TR,SLE 5542 M3.2,SLE5542M32XHSA2DKR,SLE 5542 M3.2CT,SLE 5542 M3.2DKR
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1244371-SLE5542M32XHSA2
Ultra Librarian 3D Model Ultra Librarian SLE5542M32XHSA2 CAD Model

Description

The SLE5542M32XHSA2 is a classic, widely used smart card integrated circuit manufactured by Infineon Technologies. This memory card IC is known for its reliability and security features, making it suitable for a variety of identification and data storage applications.

Applications

  • Identification Cards: Used in ID cards for secure identification and access control.
  • Loyalty Cards: Implemented in loyalty programs for storing customer data and tracking rewards.
  • Prepaid Cards: Utilized in prepaid phone cards and other prepaid services.
  • Access Control Systems: Integrated into access control cards for secure entry to buildings and facilities.
  • Healthcare Cards: Employed in healthcare cards for storing patient information.
  • Transportation Ticketing: Used in public transportation ticketing systems for fare collection.

Features

  • 256 Bytes EEPROM: Provides non-volatile memory for storing data securely.
  • Write Protection: Features write protection mechanisms to prevent unauthorized data modification.
  • Security Logic: Incorporates security logic to protect against fraud and data breaches.
  • ISO 7816 Compatibility: Compliant with ISO 7816 standards for smart card interfaces.
  • Contact-Based Interface: Uses a contact-based interface for communication with card readers.
  • Durable Design: Designed for long-term reliability and resistance to environmental factors.

Benefits

  • Secure Data Storage: EEPROM with write protection ensures data integrity and security.
  • Wide Compatibility: ISO 7816 compliance ensures compatibility with a wide range of card readers and systems.
  • Reliable Performance: Durable design ensures reliable performance in various operating conditions.
  • Cost-Effective Solution: Provides a cost-effective solution for secure data storage and identification.
  • Easy Integration: Simple interface allows for easy integration into existing systems.

Technical Specifications

The SLE5542M32XHSA2 is designed for use in contact-based smart card applications. It adheres to the ISO 7816 standard, ensuring compatibility with a broad range of card readers and systems. Key specifications include:

  • Memory Size: 256 bytes EEPROM.
  • Interface: Contact-based, ISO 7816 compliant.
  • Operating Voltage: 5V.
  • Operating Temperature: 0°C to +70°C.
  • Write Endurance: Minimum 100,000 write cycles.
  • Data Retention: Minimum 10 years.

You May Also Be Interested in

Microchip Technology
IC EEPROM 4K I2C 4MHZ 8SOIC
Lowest to $0.4640
Renesas Electronics America
IC SER RAPIDIO SWITCH 784FCBGA
Need more? Email Us
Texas Instruments
PMIC and High-Current LED Driver IC
Lowest to $17.1302
Texas Instruments
IC SCANNER COLR 3CH 42BIT 28SOIC
Lowest to $5.7999
Microchip Technology
IC CODE HOPPING DECODER 14SOIC
Lowest to $2.6757
Broadcom Limited
INTEGRATED CPU WITH 7-PORT ETHER
Lowest to $124.3230
Microchip Technology
IC AUTHENTICATION CHIP 8UDFN
Lowest to $0.3445
Microchip Technology
IC CODE HOPPING ENCODER 8SOIC
Lowest to $1.2610
Microchip Technology
IC BATTERY AUTHENTICATION 8SOIC
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess