EN
  • EN
  • DE

PI3L500-AZFEX

Part No PI3L500-AZFEX
Manufacturer Diodes Incorporated
Catalog Interface - Analog Switches - Special Purpose
Description Analog Multiplexer Octal 2:1 56-Pin TQFN EP T/R / IC MUX/DEMUX 8 X 2:1 56TQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Applications Telecommunications
Number of Channels 8
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 3 V to 3.6 V
-3db Bandwidth 550MHz
Features 10/100/1000 Base-T
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 56-TQFN (11x5)
Win Source Part Number 061539-PI3L500-AZFEX
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PI3L500-A
Introduction Date December 13, 2005
ECCN EAR99
Country of Origin China, India, Malaysia, Taiwan, Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PI3L500-AZFEX CAD Model

Description

Introducing the PI3L500-AZFEX: A High-Performance LAN Switch from Diodes Incorporated

The PI3L500-AZFEX is a state-of-the-art LAN switch designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality application-specific standard products within the broad discrete, logic, analog, and mixed-signal semiconductor markets. This product is crafted to meet the rigorous demands of modern networked environments, ensuring reliable and efficient data transmission for a variety of applications.

At its core, the PI3L500-AZFEX is a 3.3V, 4-Port Gigabit Ethernet LAN switch that offers an exceptional blend of performance and power efficiency. It is particularly suitable for switching 10/100/1000 Base-T Ethernet signals through 50Ω characteristic impedance, which is the standard for most networked communications. This makes it an ideal choice for networking equipment, consumer electronics, and embedded systems that require fast and reliable network connections.

The switch is designed with a low on-resistance of just 4Ω typical, which significantly reduces power consumption and heat generation, contributing to the overall efficiency of the system it is integrated into. Moreover, the PI3L500-AZFEX boasts a wide bandwidth of over 250MHz, ensuring that it can comfortably handle the high-speed data rates required by Gigabit Ethernet without compromising signal integrity.

One of the key features of the PI3L500-AZFEX is its advanced ESD protection, which safeguards the device against electrostatic discharges that can occur during handling or operation, thus prolonging the lifespan of the product. Additionally, the switch is equipped with a fail-safe feature that maintains the integrity of the network by ensuring that the signal path remains open even if the power supply fails.

The PI3L500-AZFEX comes in a compact 48-pin TQFN (Thin Quad Flat No-lead) package, which minimizes the footprint on the printed circuit board and is ideal for space-constrained applications. Its operational temperature range of -40°C to +85°C guarantees performance across a wide range of environmental conditions, making it a versatile choice for both commercial and industrial applications.

Whether you are designing a sophisticated network router, a high-speed data server, or a consumer-grade networking device, the PI3L500-AZFEX from Diodes Incorporated provides the reliability, efficiency, and high performance that modern networking solutions demand.

You May Also Be Interested in

Texas Instruments
SOURCE AND SINK POWER MULTIPEXER / Switch IC 1 Channel 28-DSBGA (1.61x2.81)
Lowest to $1.2300
NXP / Nexperia
HIGH PERFORMANCE MULTIPLEXER/DEM / Switch IC Channel
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Maxim Integrated
Need more? Email Us
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Maxim Integrated
IC SWITCH ANALOG SMD / Switch IC Channel
Lowest to $8.7595
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Diodes Incorporated
IC MUX/DEMUX 3:1 15 OHM 60TQFN / HDMI Switch IC 1 Channel 60-TQFN (5x9)
Lowest to $2.8009

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3598 $51.9156
52+ $1.9363 $100.6876
80+ $1.8758 $150.0640
111+ $1.8153 $201.4983
143+ $1.7548 $250.9364
191+ $1.5732 $300.4812
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess