The MT8HTF12864AY-800E1 is a 1GB DDR2-800 SODIMM memory module manufactured by Micron Technology. It's designed for laptops and other small form-factor computers needing reliable and high-speed memory.
Applications
- Laptops
- Notebooks
- Small Form Factor PCs
- Embedded Systems
Features
- 1GB capacity
- DDR2 Technology
- PC2-6400 speed (800MHz)
- 200-Pin SODIMM form factor
- Unbuffered
- Non-ECC
- Single-sided or double-sided layout (depending on manufacturing batch)
Benefits
- Improved system performance and responsiveness
- Increased multitasking capabilities
- Faster loading times for applications and files
- Enhanced gaming and multimedia experience
- Easy to install in compatible SODIMM slots
- Reliable performance from Micron Technology
Technical Specifications
The MT8HTF12864AY-800E1 is a DDR2-800 (PC2-6400) Unbuffered SODIMM. It operates at 1.8V. The module has a 200-pin SODIMM form factor for compatibility with laptop and small form factor systems. It uses high-quality Micron memory chips to ensure reliable operation. The absence of ECC means it does not have error correction capabilities, making it more suitable for consumer-grade devices rather than mission-critical applications. Its speed allows the memory to transfer data at a rate of up to 6.4 GB/s. The CAS latency is likely CL6, a common value for DDR2-800 memory modules. This SODIMM memory upgrades laptop performance efficiently.