EN
  • EN
  • DE

PI3HDX412BDZBE

Part No PI3HDX412BDZBE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 56TQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Discontinued
Applications HDMI
Voltage - Supply 3.3V
Package / Case 56-VFQFN Exposed Pad
Supplier Device Package 56-TQFN (8x8)
Mounting Type Surface Mount
Base Product Number PI3HDX412
Standard Package 46 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654736-PI3HDX412BDZBE
Ultra Librarian 3D Model Ultra Librarian PI3HDX412BDZBE CAD Model

Description

Diodes Incorporated PI3HDX412BDZBE Product Overview

The PI3HDX412BDZBE is a cutting-edge HDMI switching solution from Diodes Incorporated, designed to cater to the increasing demand for high-definition content transmission in consumer electronics. This high-performance product is an ideal choice for applications requiring the distribution of high-speed HDMI signals with the highest level of signal integrity.

The PI3HDX412BDZBE is a 2:1 active switch that supports HDMI 1.4b and 3D video formats, ensuring compatibility with a wide range of multimedia devices. With its capability to handle data rates up to 3.4 Gbps per channel, it can effortlessly manage the requirements of 4K video at 30 Hz, making it suitable for ultra-high-definition displays and devices.

This device incorporates advanced features such as pre-emphasis and equalization, which significantly improve signal quality over long cable runs. The equalization helps in reducing signal degradation caused by long-distance transmission, while pre-emphasis boosts signal strength, ensuring that the high-speed signals are received with high fidelity.

The PI3HDX412BDZBE is designed with a focus on power efficiency, featuring a low power consumption that minimizes the thermal footprint and helps in achieving better energy savings. This makes it an environmentally friendly choice for developers looking to create green solutions.

Integration is made simple with its small form factor. The package is designed to occupy minimal PCB space, allowing for more compact designs in consumer electronics such as set-top boxes, Blu-ray players, and digital TVs. Additionally, the PI3HDX412BDZBE is compliant with HDMI standards, ensuring interoperability with existing and future HDMI-enabled devices.

Overall, the PI3HDX412BDZBE from Diodes Incorporated represents a reliable and efficient solution for HDMI signal switching. Its high-speed performance, signal integrity features, and power efficiency make it a top choice for manufacturers and designers in the fast-paced world of digital entertainment and multimedia.

You May Also Be Interested in

Infineon Technologies
IC INTERFACE SPECIALIZED 48VQFN / Automotive Interface PG-VQFN-48-31
Lowest to $13.0247
Renesas Electronics America
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28TSSOP / Smart Card Interface 28-TSSOP
Lowest to $48.9628
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
NXP / Nexperia
IC INTFACE SPECIALIZED 16HX2QFN / USB Interface 16-HX2QFN (2.6x2.6)
Lowest to $4.3657
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.2860 $51.4320
29+ $3.5167 $101.9843
45+ $3.4068 $153.3060
61+ $3.2969 $201.1109
79+ $3.1870 $251.7730
105+ $2.8573 $300.0165
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess