EN
  • EN
  • DE

PI3HDX1204-BZHE_HDMI_EVB

Part No PI3HDX1204-BZHE_HDMI_EVB
Manufacturer Diodes Incorporated
Catalog Evaluation and Demonstration Boards and Kits
Description HDMI2.0 REDRIVER LIMIT AMP TYPE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Diodes Incorporated
Main Purpose Interface, Re-Driver
Utilized IC / Part PI3HDX1204-B
Supplied Contents Board(s)
Win Source Part Number 791788-PI3HDX1204-BZHE_HDMI_EVB
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PI3HDX1204-BZHE_HDMI_EVB CAD Model

Description

The PI3HDX1204-BZHE HDMI Evaluation Board, brought to you by Diodes Incorporated, is a state-of-the-art platform designed to showcase the capabilities of the PI3HDX1204 HDMI signal conditioning repeater IC. This evaluation board is an essential tool for developers and engineers looking to test and integrate HDMI features into their high-definition video applications.

Key Features

  • Advanced Signal Conditioning: The board features the PI3HDX1204 IC, which provides active signal conditioning to improve signal integrity for high-speed HDMI signals.
  • 4K Support: It is capable of supporting resolutions up to 4K at 30Hz, ensuring compatibility with the latest ultra-high-definition video formats.
  • High Bandwidth: With a bandwidth capacity of up to 3.4 Gbps per channel, this board is designed to handle the latest HDMI 1.4 specifications without compromising on performance.
  • Easy to Use: The evaluation board is user-friendly and comes with all the necessary connectors and interfaces, making it easy to evaluate the PI3HDX1204 IC's performance.
  • Plug and Play: No additional software or drivers are required, offering a true plug-and-play experience for quick and efficient testing.

Applications

The PI3HDX1204-BZHE HDMI Evaluation Board is ideal for a wide range of applications, including:

  • High-definition televisions (HDTVs)
  • Digital signage and video walls
  • Home theater systems
  • Professional AV systems
  • Gaming consoles
  • Video conferencing equipment

Technical Specifications

The evaluation board comes equipped with the following technical specifications:

  • Support for HDMI 1.4 high-speed signaling
  • 3.4 Gbps bandwidth per channel
  • Support for 4K resolution at 30Hz
  • Embedded HDCP keys for secure transmission of protected content
  • Onboard HDMI connectors for input and output

With the PI3HDX1204-BZHE HDMI Evaluation Board from Diodes Incorporated, you can be assured of a comprehensive and practical evaluation experience that will streamline the development process for your high-definition video projects.

You May Also Be Interested in

Texas Instruments
EVAL MODULE FOR DRV2603 / DRV2603 Motor Controller/Driver, Haptic/Vibration Power Management Evaluation Board
Lowest to $281.2290
Renesas Electronics America
EVALUATION BOARD FOR ISL6291 / ISL6291 Battery Charger Power Management Evaluation Board
Need more? Email Us
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9912 / AD9912 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
TDK InvenSense
Need more? Email Us
Analog Devices Inc.
BRD DEMO LTC4000EGN/LTC3789EGN / LTC4000, LTC3789 Battery Charger Power Management Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVALUATION FOR AD9959 / AD9959 Direct Digital Synthesis (DDS) Timing Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR LTC2955-1 / LTC2955-1 Push Button On/Off Controller Power Management Evaluation Board
Need more? Email Us
NXP / Nexperia
PCF2127 PCF2129AT DEMOBOARD / PCF2127T, PCF2129AT Real Time Clock (RTC) Timing Evaluation Board
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2278 $62.2780
23+ $5.1109 $117.5507
35+ $4.9503 $173.2605
49+ $4.7909 $234.7541
63+ $4.6316 $291.7908
84+ $4.1522 $348.7848
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess