EN
  • EN
  • DE
  • IT

SRAH-03H500

Part No SRAH-03H500
Manufacturer Bel Fuse Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description NON-ISOLATED DC/DC CONVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Bel Fuse Inc.
Win Source Part Number 1258694-SRAH-03H500
Manufacturer Homepage www.belfuse.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SRAH-03H500 CAD Model

Description

The SRAH-03H500 is a common mode choke from Bel Fuse Inc. Common mode chokes are electronic components used to suppress common-mode noise in electronic circuits. They are particularly useful in filtering unwanted signals from power lines and data cables, improving the performance and reliability of electronic devices.

Applications:

  • Power Line Filtering
  • USB Cables
  • Data Cables (e.g., Ethernet)
  • Audio Equipment
  • Video Equipment
  • Switching Power Supplies

Features:

  • High Common Mode Impedance: Provides significant attenuation of common-mode noise.
  • Low Differential Mode Impedance: Minimally affects the desired signal.
  • Compact Size: Allows for easy integration into various applications.
  • Wide Frequency Range: Operates effectively over a wide range of frequencies.
  • High Current Capability: Can handle significant current without saturating.

Benefits:

  • Noise Suppression: Effectively reduces common-mode noise, improving signal integrity.
  • Improved EMC Performance: Helps to meet electromagnetic compatibility (EMC) requirements.
  • Enhanced Signal Quality: Minimizes unwanted interference in data and audio signals.
  • Increased System Reliability: Protects sensitive electronic components from noise-related damage.
  • Simplified Design: Easy to integrate into existing circuits.

Additional Details:

The SRAH-03H500 common mode choke typically consists of two identical windings on a common core. The windings are configured such that the magnetic fields generated by differential-mode currents cancel each other out, while the magnetic fields generated by common-mode currents add together, creating a high impedance to common-mode noise. The impedance characteristics, current rating, and operating frequency range are important parameters to consider when selecting a common mode choke. The datasheet should always be consulted for specific electrical characteristics, such as inductance, DC resistance, and insulation voltage. The physical dimensions and mounting style are also important considerations for mechanical integration. It's commonly used to filter out noise from external sources, such as power lines or nearby electronic devices, and it will improve compliance with regulatory standards for electromagnetic interference (EMI).

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 0.75-5V 80W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER +/-12V 3W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 24V 500W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 5V 150W
Need more? Email Us
AIMTEC
DC DC CONVERTER 5V 1W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 3.3V 75W
Need more? Email Us
Vicor Corporation
DC DC CONVERTER 12V 100W
Need more? Email Us
Texas Instruments
DC DC CONVERTER 1 ~ 6V
Lowest to $5.3944
Panasonic
DC DC CONVERTER 28V
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess