EN
  • EN
  • DE

PI3HDMI415-AZDE

Part No PI3HDMI415-AZDE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48TQFN / HDMI Interface 48-TQFN (7x7)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tube
Product Status Obsolete
Applications HDMI
Voltage - Supply 3.3V
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-TQFN (7x7)
Mounting Type Surface Mount
Base Product Number PI3HDMI415
Standard Package 48 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 889107-PI3HDMI415-AZDE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI415-AZDE CAD Model

Description

Introducing the PI3HDMI415-AZDE from Diodes Incorporated

The PI3HDMI415-AZDE is a state-of-the-art HDMI switch designed by Diodes Incorporated to provide an unparalleled audio-visual experience. This innovative product is specifically tailored for high-definition multimedia interfaces, offering a seamless and efficient way to manage multiple HDMI sources.

With the PI3HDMI415-AZDE, users can enjoy the convenience of connecting up to four HDMI inputs while maintaining a single HDMI output. This feature is perfect for home entertainment systems, gaming setups, or any environment where multiple devices need to be connected to a single display without the hassle of manually switching cables.

Key Features

  • High-Performance Switching: The PI3HDMI415-AZDE allows for quick and easy switching between HDMI sources with minimal signal degradation, ensuring a crisp and clear high-definition picture.
  • Wide Compatibility: This product supports a variety of HDMI standards, including HDMI 1.3 and HDCP 1.2, making it compatible with a broad range of devices such as Blu-ray players, gaming consoles, and streaming devices.
  • Enhanced Video Quality: The switch is capable of passing through high-resolution video up to 1080p, along with support for 3D video formats, providing an immersive viewing experience.
  • Audio Support: In addition to video, the PI3HDMI415-AZDE supports multiple audio formats including LPCM, Dolby AC3, DTS7.1, and Direct Stream Digital (DSD), ensuring that users receive high-quality sound to match their visual experience.
  • Easy Installation: The compact design of the PI3HDMI415-AZDE makes it easy to integrate into any setup. It requires no special software or drivers, offering a plug-and-play solution that simplifies installation.

Diodes Incorporated has equipped the PI3HDMI415-AZDE with the latest technology to ensure reliability and durability. This HDMI switch is not only a testament to the company's commitment to quality but also to its dedication to providing consumers with products that enhance their digital lifestyle.

Whether you're a home theater enthusiast, a professional gamer, or simply someone who enjoys a high-quality multimedia experience, the PI3HDMI415-AZDE is designed to meet your needs and exceed your expectations.

You May Also Be Interested in

Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN
Lowest to $1.5747
Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN
Need more? Email Us
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Diodes Incorporated
IC INTERFACE SPECIALIZED 40TQFN / PCIe Interface 40-TQFN (3x6)
Need more? Email Us
Maxim Integrated
IC INTERFACE SPECIALIZED 28SOIC / Smart Card Interface 28-SOIC
Need more? Email Us
Rohm Semiconductor
IC INTERFACE SPEC VQFN48MCV070
Lowest to $14.5523
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess