EN
  • EN
  • DE

PI3HDMI412-ABE

Part No PI3HDMI412-ABE
Manufacturer Diodes Incorporated
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 48BQSOP / Video Interface 48-BQSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Diodes Incorporated
Package Tray
Product Status Obsolete
Applications Video
Voltage - Supply 3V ~ 3.6V
Package / Case 48-FSOP (0.154", 3.90mm Width)
Supplier Device Package 48-BQSOP
Mounting Type Surface Mount
Base Product Number PI3HDMI412
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 654728-PI3HDMI412-ABE
Ultra Librarian 3D Model Ultra Librarian PI3HDMI412-ABE CAD Model

Description

Introducing the PI3HDMI412-ABE from Diodes Incorporated

The PI3HDMI412-ABE is a cutting-edge HDMI switch designed by Diodes Incorporated, tailored for high-definition multimedia interface applications. This innovative product is engineered to facilitate seamless switching between multiple HDMI sources, making it an ideal solution for a variety of consumer electronics, including HDTVs, gaming consoles, and home theater systems.

At the heart of the PI3HDMI412-ABE is its ability to support high-speed digital data transmission, ensuring that it can handle the latest HDMI standards, including 4K video at 60Hz. This switch is designed with four input ports and two output ports, providing users with the flexibility to connect multiple devices simultaneously and switch between them with ease.

The product features an integrated Equalizer and Pre-emphasis circuitry, which guarantees optimal signal integrity over long cable runs. This is particularly beneficial for setups that require extended wiring, as it maintains the quality of audio and video signals without degradation.

One of the key benefits of the PI3HDMI412-ABE is its built-in auto-switching capability. This function allows the device to automatically detect and switch to the active HDMI input, offering a user-friendly experience without the need for manual input selection. Furthermore, the switch supports HDCP 1.3, ensuring compatibility with copy-protected content, which is essential for viewing copyrighted materials.

The compact design of the PI3HDMI412-ABE, along with its low power consumption, makes it an eco-friendly addition to any electronic setup. It also features ESD protection, safeguarding the device against electrostatic discharges that could potentially damage the electronics.

For developers and manufacturers, Diodes Incorporated provides comprehensive technical support for the PI3HDMI412-ABE, including detailed datasheets and application notes. This ensures that integrating the switch into products is as straightforward as possible, enabling a quick time-to-market for devices featuring this HDMI switch.

In conclusion, the PI3HDMI412-ABE from Diodes Incorporated represents a state-of-the-art solution for high-performance HDMI switching. With its robust design, advanced features, and commitment to quality, it stands out as a top choice for enhancing multimedia experiences in a variety of consumer electronics.

You May Also Be Interested in

Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $4.6999
Lattice Semiconductor Corporation
HIGH-DEFINITION VIDEO SOLUTION F / Displays, Monitors, TV Interface
Lowest to $104.1045
NXP / Nexperia
IC INTFACE SPECIALIZED 56HVQFN / LVDS Interface 56-HVQFN (7x7)
Lowest to $11.2423
Maxim Integrated
IC INTERFACE SPECIALIZED 24SOIC
Lowest to $71.6912
Analog Devices Inc.
IC INTERFACE SPECIALIZED 28SOIC / Analog I/O Interface 28-SOIC
Need more? Email Us
Microchip Technology
IC INTERFACE SPECIALIZED 68TQFN / Switch Interfacing Interface 68-TQFN-EP (8x8)
Lowest to $25.2044
Renesas Electronics America
IC INTFACE SPECIALIZED 143FCBGA / PCIe2-to-S-RIO2 Interface 143-FCBGA (13x13)
Lowest to $235.8803
Texas Instruments
IC INTERFACE SPECIALIZED 40WQFN / Personal Computers, CAD/CAM/CAE Workstation, Point-of-Sale Terminals, Audio/Visual Devices, Limited Space Areas Interface 40-WQFN (6x4)
Lowest to $9.9856
NXP / Nexperia
IC SBC CAN HIGH SPEED 20HVSON / System Basis Chip Interface 20-HVSON (3.5x5.5)
Lowest to $7.7996

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess